Vishay Intertechnology, Inc. Single Diodes SF5407-TR

Description
Diode Standard 800V 3A Through Hole SOD-64
Request a Quote Datasheet
Description
Diode Standard 800V 3A Through Hole SOD-64
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - SF5407-TR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SF5407-TR-ND
Single Diodes SF5407-TR-ND
Diode Standard 800V 3A Through Hole SOD-64

Diode Standard 800V 3A Through Hole SOD-64

Buy Now Datasheet
800V 3A Diode and Rectifier - 2085-SF5407-TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
800V 3A Diode and Rectifier
2085-SF5407-TR
800V 3A Diode and Rectifier 2085-SF5407-TR
Diode Switching 800V 3A 2-Pin SOD-64 T/R Product overview: SF5407-TR from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 800V, 3A, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-SF5407-TR can be used for catalog matching and distributor lookup.

Diode Switching 800V 3A 2-Pin SOD-64 T/R Product overview: SF5407-TR from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 800V, 3A, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-SF5407-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1281647-SF5407-TR - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1281647-SF5407-TR
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1281647-SF5407-TR
Win Source Part Number: 1281647-SF5407-TR Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel (TR) Standard Package: 12,500 Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 800 V Current - Average Rectified (Io): 3A Voltage - Forward (Vf) (Max) @ If: 1.7 V @ 3 A Reverse Recovery Time (trr): 75 ns Current - Reverse Leakage @ Vr: 5 µA @ 800 V Operating Temperature - Junction: -55°C ~ 175°C Mounting Type: Through Hole Package / Case: SOD-64, Axial Supplier Device Package: SOD-64 ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: SF5407

Win Source Part Number: 1281647-SF5407-TR
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel (TR)
Standard Package: 12,500
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 800 V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 1.7 V @ 3 A
Reverse Recovery Time (trr): 75 ns
Current - Reverse Leakage @ Vr: 5 µA @ 800 V
Operating Temperature - Junction: -55°C ~ 175°C
Mounting Type: Through Hole
Package / Case: SOD-64, Axial
Supplier Device Package: SOD-64
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: SF5407

Buy Now Datasheet
Avalanche Diode, 3A, 800V, Sod-64, Full Reel; Repetitive Peak Reverse Voltage Vishay - 33C1042 - Newark, An Avnet Company
Chicago, IL, United States
Avalanche Diode, 3A, 800V, Sod-64, Full Reel; Repetitive Peak Reverse Voltage Vishay
33C1042
Avalanche Diode, 3A, 800V, Sod-64, Full Reel; Repetitive Peak Reverse Voltage Vishay 33C1042
AVALANCHE DIODE, 3A, 800V, SOD-64, FULL REEL; Repetitive Peak Reverse Voltage:800V; Average Forward Current:3A; Diode Configuration:Single ; Forward Voltage Max:1.7V; Reverse Recovery Time:75ns; Forward Surge Current:150A RoHS Compliant: Yes

AVALANCHE DIODE, 3A, 800V, SOD-64, FULL REEL; Repetitive Peak Reverse Voltage:800V; Average Forward Current:3A; Diode Configuration:Single; Forward Voltage Max:1.7V; Reverse Recovery Time:75ns; Forward Surge Current:150A RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - SF5407-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SF5407-TR
Discrete Semiconductor Products - Diodes - Rectifiers SF5407-TR
DIODE GEN PURP 800V 3A SOD64

DIODE GEN PURP 800V 3A SOD64

Supplier's Site
Sheung Wan, Hong Kong
Rectifiers
SF5407-TR
Rectifiers SF5407-TR
Rectifiers 3.0 Amp 800 Volt 150 Amp IFSM

Rectifiers 3.0 Amp 800 Volt 150 Amp IFSM

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Diodes Rectifiers Diodes Avalanche Diodes Rectifiers Rectifiers
Product Number SF5407-TR-ND 2085-SF5407-TR 1281647-SF5407-TR 33C1042 SF5407-TR SF5407-TR
Product Name Single Diodes 800V 3A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers - Single Avalanche Diode, 3A, 800V, Sod-64, Full Reel; Repetitive Peak Reverse Voltage Vishay Discrete Semiconductor Products - Diodes - Rectifiers Rectifiers
Tj -55 to 175 C (-67 to 347 F) -55 C (-67 F) -55 to 175 C (-67 to 347 F)
Package Tape and Reel SOD-64
RoHS Compliant RoHS RoHS
IO 3 amps
Diode Type Standard
Unlock Full Specs
to access all available technical data