Diode Standard 800V 3A Through Hole SOD-64
Win Source Part Number: 1281906-SF5407-TAP
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Box (TB)
Standard Package: 12,500
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 800 V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 1.7 V @ 3 A
Reverse Recovery Time (trr): 75 ns
Current - Reverse Leakage @ Vr: 5 µA @ 800 V
Operating Temperature - Junction: -55°C ~ 175°C
Mounting Type: Through Hole
Package / Case: SOD-64, Axial
Supplier Device Package: SOD-64
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: SF5407
Diode Switching 800V 3A 2-Pin SOD-64 Ammo Product overview: SF5407-TAP from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 800V, 3A, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-SF5407-TAP can be used for catalog matching and distributor lookup.
Ultra Fast Recovery Power Rectifier; Diode Configuration:Single
DIODE GEN PURP 800V 3A SOD64
Rectifiers 3.0 Amp 800 Volt 150 Amp IFSM
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Rectifiers | Rectifiers | Rectifiers |
| Product Number | SF5407-TAP-ND | 1281906-SF5407-TAP | 2085-SF5407-TAP | 33C1041 | SF5407-TAP | SF5407-TAP |
| Product Name | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers - Single | 800V 3A Diode and Rectifier | Ultra Fast Recovery Power Rectifier; Diode Configuration Vishay | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers |
| Tj | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | -55 C (-67 F) | |||
| Diode Type | Standard | |||||
| VF | 1.7 volts | 1.7 volts | ||||
| VR | 800 volts | |||||
| IR | 0.0050 mA |