Win Source Part Number: 978307-SF5406-TR
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 12,500
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600 V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 1.7 V @ 3 A
Reverse Recovery Time (trr): 75 ns
Current - Reverse Leakage @ Vr: 5 µA @ 600 V
Operating Temperature - Junction: -55°C ~ 175°C
Mounting Type: Through Hole
Package / Case: SOD-64, Axial
Supplier Device Package: SOD-64
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: 112-SF5406-TRCT,SF54
Base Product Number: SF5406
Rectifier Diode, Avalanche, 1 Phase, 1 Element, 3A, 600V V(RRM), Silicon, HALOGEN FREE AND ROHS COMPLIANT, HERMETIC SEALED, GLASS PACKAGE-2 Product overview: SF5406-TR from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 600V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 3A, 600V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SF5406-TR can be used for catalog matching and distributor lookup.
DIODE GEN PURP 600V 3A SOD64
Diode Standard 600V 3A Through Hole SOD-64
Rectifiers 3.0 Amp 600 Volt 150 Amp IFSM
AVALANCHE DIODE, 3A, 600V, SOD-64, FULL REEL; Repetitive Peak Reverse Voltage:600V; Average Forward Current:3A; Diode Configuration:Single
DIODE GEN PURP 600V 3A SOD64
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | Rectifiers | Avalanche Diodes | Rectifiers |
| Product Number | 978307-SF5406-TR | 280-SF5406-TR | 112-SF5406-TRCT-ND | SF5406-TR | 33C1040 | SF5406-TR |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Single | 3A 600V Diode and Rectifier | Single Diodes | Rectifiers | Avalanche Diode, 3A, 600V, Sod-64, Full Reel; Repetitive Peak Reverse Voltage Vishay | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Standard | |||||
| VF | 1.7 volts | 1.7 volts | 1.7 volts | |||
| VR | 600 volts | |||||
| IR | 0.0050 mA | |||||
| trr | 75 ns | 75 ns |