The Avalanche Diode, part number 33C1038, is designed for applications requiring a current rating of 3A and a reverse voltage of 500V. It features a SOD-64 package with hermetically sealed axial leads, ensuring reliability in various mounting positions. The diode exhibits low reverse current and high reverse voltage capabilities, making it suitable for switched mode power supplies and high-frequency inverter circuits. The forward voltage drop is specified at 1.7V at a forward current of 3A. The device operates within a temperature range of -55 to +175 °C, with a maximum thermal resistance of 70 K/W on a printed circuit board. This diode is RoHS compliant, aligning with modern environmental standards.
Diode Standard 500V 3A Through Hole SOD-64
Diode Switching 500V 3A 2-Pin SOD-64 T/R Product overview: SF5405-TR from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 500V, 3A, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-SF5405-TR can be used for catalog matching and distributor lookup.
Win Source Part Number: 1281667-SF5405-TR
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel (TR)
Standard Package: 12,500
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 500 V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 1.7 V @ 3 A
Reverse Recovery Time (trr): 75 ns
Current - Reverse Leakage @ Vr: 5 µA @ 500 V
Operating Temperature - Junction: -55°C ~ 175°C
Mounting Type: Through Hole
Package / Case: SOD-64, Axial
Supplier Device Package: SOD-64
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: SF5405
DIODE GEN PURP 500V 3A SOD64
Rectifiers 3.0 Amp 500 Volt 150 Amp IFSM
AVALANCHE DIODE, 3A, 500V, SOD-64; Current Rating:3A; Diode Case Style:SOD-64; Diode Configuration:Single
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | Rectifiers | Rectifiers | Avalanche Diodes |
| Product Number | SF5405-TR-ND | 2085-SF5405-TR | 1281667-SF5405-TR | SF5405-TR | SF5405-TR | 33C1038 |
| Product Name | Single Diodes | 500V 3A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers - Single | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers | Avalanche Diode, 3A, 500V, Sod-64; Current Rating Vishay |
| Tj | -55 to 175 C (-67 to 347 F) | -55 C (-67 F) | -55 to 175 C (-67 to 347 F) | |||
| Package | Tape and Reel | SOD-64 | SOD-64 | |||
| RoHS Compliant | RoHS | RoHS | ||||
| IO | 3 amps | |||||
| Diode Type | Standard |