Diode Standard 400V 3A Through Hole SOD-64
AVALANCHE DIODE, 3A, 400V, SOD-64, FULL REEL; Repetitive Peak Reverse Voltage:400V; Average Forward Current:3A; Diode Configuration:Single
Rectifiers 3.0 Amp 400 Volt 150 Amp IFSM
DIODE GEN PURP 400V 3A SOD64
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Avalanche Diodes | Rectifiers | Rectifiers |
| Product Number | SF5404-TR-ND | 33C1036 | SF5404-TR | SF5404-TR |
| Product Name | Single Diodes | Avalanche Diode, 3A, 400V, Sod-64, Full Reel; Repetitive Peak Reverse Voltage Vishay | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -55 to 175 C (-67 to 347 F) | |||
| RoHS Compliant | RoHS | |||
| VF | 1.1 volts | 1.1 volts | ||
| IF | 3000 mA |