Vishay Intertechnology, Inc. Discrete Semiconductor Products - Diodes - Rectifiers - Single SF5403-TAP

Description
Win Source Part Number: 1281910-SF5403-TAP Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Box (TB) Standard Package: 12,500 Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 300 V Current - Average Rectified (Io): 3A Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 3 A Reverse Recovery Time (trr): 50 ns Current - Reverse Leakage @ Vr: 5 µA @ 300 V Operating Temperature - Junction: -55°C ~ 175°C Mounting Type: Through Hole Package / Case: SOD-64, Axial Supplier Device Package: SOD-64 ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: SF5403
Request a Quote Datasheet
Description
Win Source Part Number: 1281910-SF5403-TAP Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Box (TB) Standard Package: 12,500 Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 300 V Current - Average Rectified (Io): 3A Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 3 A Reverse Recovery Time (trr): 50 ns Current - Reverse Leakage @ Vr: 5 µA @ 300 V Operating Temperature - Junction: -55°C ~ 175°C Mounting Type: Through Hole Package / Case: SOD-64, Axial Supplier Device Package: SOD-64 ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: SF5403
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1281910-SF5403-TAP - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1281910-SF5403-TAP
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1281910-SF5403-TAP
Win Source Part Number: 1281910-SF5403-TAP Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Box (TB) Standard Package: 12,500 Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 300 V Current - Average Rectified (Io): 3A Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 3 A Reverse Recovery Time (trr): 50 ns Current - Reverse Leakage @ Vr: 5 µA @ 300 V Operating Temperature - Junction: -55°C ~ 175°C Mounting Type: Through Hole Package / Case: SOD-64, Axial Supplier Device Package: SOD-64 ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: SF5403

Win Source Part Number: 1281910-SF5403-TAP
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Box (TB)
Standard Package: 12,500
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 300 V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 3 A
Reverse Recovery Time (trr): 50 ns
Current - Reverse Leakage @ Vr: 5 µA @ 300 V
Operating Temperature - Junction: -55°C ~ 175°C
Mounting Type: Through Hole
Package / Case: SOD-64, Axial
Supplier Device Package: SOD-64
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: SF5403

Buy Now Datasheet
Single Diodes - SF5403-TAP-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SF5403-TAP-ND
Single Diodes SF5403-TAP-ND
Diode Standard 300V 3A Through Hole SOD-64

Diode Standard 300V 3A Through Hole SOD-64

Buy Now Datasheet
300V 3A Diode and Rectifier - 280-SF5403-TAP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
300V 3A Diode and Rectifier
280-SF5403-TAP
300V 3A Diode and Rectifier 280-SF5403-TAP
Diode Switching 300V 3A 2-Pin SOD-64 Ammo Product overview: SF5403-TAP from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 300V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SF5403-TAP can be used for catalog matching and distributor lookup.

Diode Switching 300V 3A 2-Pin SOD-64 Ammo Product overview: SF5403-TAP from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 300V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SF5403-TAP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Rectifiers
SF5403-TAP
Rectifiers SF5403-TAP
Rectifiers 3.0 Amp 300 Volt 150 Amp IFSM

Rectifiers 3.0 Amp 300 Volt 150 Amp IFSM

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SF5403-TAP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SF5403-TAP
Discrete Semiconductor Products - Diodes - Rectifiers SF5403-TAP
DIODE GEN PURP 300V 3A SOD64

DIODE GEN PURP 300V 3A SOD64

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Diodes Rectifiers Rectifiers Rectifiers
Product Number 1281910-SF5403-TAP SF5403-TAP-ND 280-SF5403-TAP SF5403-TAP SF5403-TAP
Product Name Discrete Semiconductor Products - Diodes - Rectifiers - Single Single Diodes 300V 3A Diode and Rectifier Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Diode Type Standard
VF 1.1 volts 1.1 volts
VR 300 volts
IR 0.0050 mA
trr 50 ns
Unlock Full Specs
to access all available technical data

Similar Products

Bridge Rectifiers - 1220919 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rectifier Configuration / Technology Bridge
Package Df-s
RoHS Compliant RoHS
View Details
Rectifier Diode - 1N6642US - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 2.5 amps
IF 300 mA
trr 5 ns
View Details
Single high-speed switching diode - BAS21J,115 - Nexperia B.V.
Specs
Diode Applications Switching; Protector
RoHS Compliant RoHS
View Details
6 suppliers
B48-2 and B48-2T Series B481H-2T Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details