Vishay Intertechnology, Inc. 200V 3A Diode and Rectifier SF5402-TR

Description
Diode Switching 200V 3A 2-Pin SOD-64 T/R Product overview: SF5402-TR from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SF5402-TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Diode Switching 200V 3A 2-Pin SOD-64 T/R Product overview: SF5402-TR from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SF5402-TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
200V 3A Diode and Rectifier - 280-SF5402-TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
200V 3A Diode and Rectifier
280-SF5402-TR
200V 3A Diode and Rectifier 280-SF5402-TR
Diode Switching 200V 3A 2-Pin SOD-64 T/R Product overview: SF5402-TR from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SF5402-TR can be used for catalog matching and distributor lookup.

Diode Switching 200V 3A 2-Pin SOD-64 T/R Product overview: SF5402-TR from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SF5402-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1281716-SF5402-TR - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1281716-SF5402-TR
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1281716-SF5402-TR
Win Source Part Number: 1281716-SF5402-TR Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel (TR) Standard Package: 12,500 Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 200 V Current - Average Rectified (Io): 3A Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 3 A Reverse Recovery Time (trr): 50 ns Current - Reverse Leakage @ Vr: 5 µA @ 200 V Operating Temperature - Junction: -55°C ~ 175°C Mounting Type: Through Hole Package / Case: SOD-64, Axial Supplier Device Package: SOD-64 ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: SF5402

Win Source Part Number: 1281716-SF5402-TR
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel (TR)
Standard Package: 12,500
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 200 V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 3 A
Reverse Recovery Time (trr): 50 ns
Current - Reverse Leakage @ Vr: 5 µA @ 200 V
Operating Temperature - Junction: -55°C ~ 175°C
Mounting Type: Through Hole
Package / Case: SOD-64, Axial
Supplier Device Package: SOD-64
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: SF5402

Buy Now Datasheet
Single Diodes - SF5402-TR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SF5402-TR-ND
Single Diodes SF5402-TR-ND
Diode Standard 200V 3A Through Hole SOD-64

Diode Standard 200V 3A Through Hole SOD-64

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SF5402-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SF5402-TR
Discrete Semiconductor Products - Diodes - Rectifiers SF5402-TR
DIODE GEN PURP 200V 3A SOD64

DIODE GEN PURP 200V 3A SOD64

Supplier's Site
Sheung Wan, Hong Kong
Rectifiers
SF5402-TR
Rectifiers SF5402-TR
Rectifiers 3.0 Amp 200 Volt 150 Amp IFSM

Rectifiers 3.0 Amp 200 Volt 150 Amp IFSM

Buy Now Datasheet
Avalanche Diode, 3A, 200V, Sod-64; Repetitive Peak Reverse Voltage Vishay - 18M2985 - Newark, An Avnet Company
Chicago, IL, United States
Avalanche Diode, 3A, 200V, Sod-64; Repetitive Peak Reverse Voltage Vishay
18M2985
Avalanche Diode, 3A, 200V, Sod-64; Repetitive Peak Reverse Voltage Vishay 18M2985
AVALANCHE DIODE, 3A, 200V, SOD-64; Repetitive Peak Reverse Voltage:200V; Average Forward Current:3A; Diode Configuration:Single ; Forward Voltage Max:1.1V; Reverse Recovery Time:50ns; Forward Surge Current:150A; No. of Pins:2Pins RoHS Compliant: Yes

AVALANCHE DIODE, 3A, 200V, SOD-64; Repetitive Peak Reverse Voltage:200V; Average Forward Current:3A; Diode Configuration:Single; Forward Voltage Max:1.1V; Reverse Recovery Time:50ns; Forward Surge Current:150A; No. of Pins:2Pins RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Rectifiers Diodes Diodes Rectifiers Rectifiers Avalanche Diodes
Product Number 280-SF5402-TR 1281716-SF5402-TR SF5402-TR-ND SF5402-TR SF5402-TR 18M2985
Product Name 200V 3A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers - Single Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers Rectifiers Avalanche Diode, 3A, 200V, Sod-64; Repetitive Peak Reverse Voltage Vishay
Package Tape and Reel SOD-64
RoHS Compliant RoHS RoHS
IO 3 amps
Tj -55 C (-67 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Diode Type Standard
Unlock Full Specs
to access all available technical data