Vishay Intertechnology, Inc. Single Diodes SF5401-TR

Description
Diode Standard 100V 3A Through Hole SOD-64
Request a Quote Datasheet
Description
Diode Standard 100V 3A Through Hole SOD-64
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - SF5401-TR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SF5401-TR-ND
Single Diodes SF5401-TR-ND
Diode Standard 100V 3A Through Hole SOD-64

Diode Standard 100V 3A Through Hole SOD-64

Buy Now Datasheet
Sheung Wan, Hong Kong
Rectifiers
SF5401-TR
Rectifiers SF5401-TR
Rectifiers 3.0 Amp 100 Volt 150 Amp IFSM

Rectifiers 3.0 Amp 100 Volt 150 Amp IFSM

Buy Now Datasheet
Avalanche Diode, 3A, 100V, Sod-64; Repetitive Peak Reverse Voltage Vishay - 33C1030 - Newark, An Avnet Company
Chicago, IL, United States
Avalanche Diode, 3A, 100V, Sod-64; Repetitive Peak Reverse Voltage Vishay
33C1030
Avalanche Diode, 3A, 100V, Sod-64; Repetitive Peak Reverse Voltage Vishay 33C1030
AVALANCHE DIODE, 3A, 100V, SOD-64; Repetitive Peak Reverse Voltage:100V; Average Forward Current:3A; Diode Configuration:Single ; Forward Voltage Max:1.1V; Reverse Recovery Time:50ns; Forward Surge Current:150A; No. of Pins:2Pins RoHS Compliant: Yes

AVALANCHE DIODE, 3A, 100V, SOD-64; Repetitive Peak Reverse Voltage:100V; Average Forward Current:3A; Diode Configuration:Single; Forward Voltage Max:1.1V; Reverse Recovery Time:50ns; Forward Surge Current:150A; No. of Pins:2Pins RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - SF5401-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SF5401-TR
Discrete Semiconductor Products - Diodes - Rectifiers SF5401-TR
DIODE GEN PURP 100V 3A SOD64

DIODE GEN PURP 100V 3A SOD64

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers Avalanche Diodes Rectifiers
Product Number SF5401-TR-ND SF5401-TR 33C1030 SF5401-TR
Product Name Single Diodes Rectifiers Avalanche Diode, 3A, 100V, Sod-64; Repetitive Peak Reverse Voltage Vishay Discrete Semiconductor Products - Diodes - Rectifiers
Tj -55 to 175 C (-67 to 347 F)
Package SOD-64
RoHS Compliant RoHS
VF 1.1 volts 1.1 volts
IF 3000 mA
Unlock Full Specs
to access all available technical data