Vishay Intertechnology, Inc. Single Diodes SF5401-TAP

Description
Diode Standard 100V 3A Through Hole SOD-64
Request a Quote Datasheet
Description
Diode Standard 100V 3A Through Hole SOD-64
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - SF5401-TAP-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SF5401-TAP-ND
Single Diodes SF5401-TAP-ND
Diode Standard 100V 3A Through Hole SOD-64

Diode Standard 100V 3A Through Hole SOD-64

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1281913-SF5401-TAP - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1281913-SF5401-TAP
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1281913-SF5401-TAP
Win Source Part Number: 1281913-SF5401-TAP Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Box (TB) Standard Package: 12,500 Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 100 V Current - Average Rectified (Io): 3A Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 1 A Reverse Recovery Time (trr): 50 ns Current - Reverse Leakage @ Vr: 5 µA @ 100 V Operating Temperature - Junction: -55°C ~ 175°C Mounting Type: Through Hole Package / Case: SOD-64, Axial Supplier Device Package: SOD-64 ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: SF5401

Win Source Part Number: 1281913-SF5401-TAP
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Box (TB)
Standard Package: 12,500
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 100 V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 1 A
Reverse Recovery Time (trr): 50 ns
Current - Reverse Leakage @ Vr: 5 µA @ 100 V
Operating Temperature - Junction: -55°C ~ 175°C
Mounting Type: Through Hole
Package / Case: SOD-64, Axial
Supplier Device Package: SOD-64
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: SF5401

Buy Now Datasheet
100V 3A Diode and Rectifier - 2085-SF5401-TAP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100V 3A Diode and Rectifier
2085-SF5401-TAP
100V 3A Diode and Rectifier 2085-SF5401-TAP
Diode Switching 100V 3A 2-Pin SOD-64 Ammo Product overview: SF5401-TAP from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 3A, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-SF5401-TAP can be used for catalog matching and distributor lookup.

Diode Switching 100V 3A 2-Pin SOD-64 Ammo Product overview: SF5401-TAP from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 3A, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-SF5401-TAP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SF5401-TAP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SF5401-TAP
Discrete Semiconductor Products - Diodes - Rectifiers SF5401-TAP
DIODE GEN PURP 100V 3A SOD64

DIODE GEN PURP 100V 3A SOD64

Supplier's Site
Sheung Wan, Hong Kong
Rectifiers
SF5401-TAP
Rectifiers SF5401-TAP
Rectifiers 3.0 Amp 100 Volt 150 Amp IFSM

Rectifiers 3.0 Amp 100 Volt 150 Amp IFSM

Buy Now Datasheet
Ultra Fast Recovery Power Rectifier; Diode Configuration Vishay - 33C1029 - Newark, An Avnet Company
Chicago, IL, United States
Ultra Fast Recovery Power Rectifier; Diode Configuration Vishay
33C1029
Ultra Fast Recovery Power Rectifier; Diode Configuration Vishay 33C1029
Ultra Fast Recovery Power Rectifier; Diode Configuration:Single RoHS Compliant: Yes

Ultra Fast Recovery Power Rectifier; Diode Configuration:Single RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Diodes Diodes Rectifiers Rectifiers Rectifiers Rectifiers
Product Number SF5401-TAP-ND 1281913-SF5401-TAP 2085-SF5401-TAP SF5401-TAP SF5401-TAP 33C1029
Product Name Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers - Single 100V 3A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers Rectifiers Ultra Fast Recovery Power Rectifier; Diode Configuration Vishay
Tj -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 C (-67 F)
Diode Type Standard
VF 1.1 volts 1.1 volts
VR 100 volts
IR 0.0050 mA
Unlock Full Specs
to access all available technical data