Win Source Part Number: 1281908-SF5400-TAP
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Box (TB)
Standard Package: 12,500
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 50 V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 3 A
Reverse Recovery Time (trr): 50 ns
Current - Reverse Leakage @ Vr: 5 µA @ 50 V
Operating Temperature - Junction: -55°C ~ 175°C
Mounting Type: Through Hole
Package / Case: SOD-64, Axial
Supplier Device Package: SOD-64
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: SF5400
Diode Switching 50V 3A 2-Pin SOD-64 Ammo Product overview: SF5400-TAP from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, 3A, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-SF5400-TAP can be used for catalog matching and distributor lookup.
Diode Standard 50V 3A Through Hole SOD-64
Ultra Fast Recovery Power Rectifier; Diode Configuration:Single
Rectifiers 3.0 Amp 50 Volt 150 Amp IFSM
DIODE GEN PURP 50V 3A SOD64
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | Rectifiers | Rectifiers | Rectifiers |
| Product Number | 1281908-SF5400-TAP | 2085-SF5400-TAP | SF5400-TAP-ND | 33C1027 | SF5400-TAP | SF5400-TAP |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Single | 50V 3A Diode and Rectifier | Single Diodes | Ultra Fast Recovery Power Rectifier; Diode Configuration Vishay | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Standard | |||||
| VF | 1.1 volts | 1.1 volts | ||||
| VR | 50 volts | |||||
| IR | 0.0050 mA | |||||
| trr | 50 ns |