Diode Standard 1200V 1A Through Hole SOD-57
Diode Standard 1200V 1A Through Hole SOD-57
Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 794081-SF1200-TAP
Packaging: Tape in Box
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Package: SOD-57, Axial
Diode Type: Standard
Current - Average Rectified (Io): 1A
Reverse Recovery Time (trr): 75ns
Current - Reverse Leakage @ Vr: 5μA @ 1200V
Operating Temperature - Junction: 125°C (Maximum)
Family Name: SF1200
Categories: Discrete Semiconductor Products
Manufacturer Package: SOD-57
Voltage - Forward (Vf) (Maximum) @ If: 3.4V @ 1A
Voltage - DC Reverse (Vr) (Maximum): 1200V
Alternative Parts (Cross-Reference): SRE13UFS; SRE13UF; SRE13UFTX; SRE13UFTXV;
Introduction Date: May 31, 1999
ECCN: EAR99
Country of Origin: Hungary
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
SF1200, SF1600 Ultrafast Avalanche Sinterglass Diode Product overview: SF1200-TAP from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SF1200-TAP can be used for catalog matching and distributor lookup.
Rectifiers 1.0 Amp 1200 Volt 30 Amp IFSM
DIODE GEN PURP 1.2KV 1A SOD57
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Rectifiers | Rectifiers |
| Product Number | SF1200-TAPGITB-ND | 794081-SF1200-TAP | 280-SF1200-TAP | SF1200-TAP | SF1200-TAP |
| Product Name | Single Diodes | Diodes, Rectifiers - Single - SF1200-TAP | Diode and Rectifier | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | 125 C (257 F) | 125 C (257 F) | -55 C (-67 F) | ||
| Diode Type | Standard | ||||
| VF | 3.4 volts | 3.4 volts | |||
| VR | 1200 volts | ||||
| IR | 0.0050 mA |