Win Source Part Number: 1281488-SE80PWGHM3/I
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: Automotive, AEC-Q101, eSMP®
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: Tape & Reel (TR)
Standard Package: 4,500
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 400 V
Current - Average Rectified (Io): 8A
Voltage - Forward (Vf) (Max) @ If: 1.12 V @ 8 A
Reverse Recovery Time (trr): 2.4 µs
Current - Reverse Leakage @ Vr: 15 µA @ 400 V
Capacitance @ Vr, F: 58pF @ 4V, 1MHz
Operating Temperature - Junction: -40°C ~ 175°C
Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package: SlimDPAK
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: SE80
DIODE GEN PURP 400V 8A SLIMDPAK Product overview: SE80PWGHM3/I from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 8A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SE80PWGHM3/I can be used for catalog matching and distributor lookup.
Rectifiers 8A, 400V, SlimDPAK AEC-Q101 Qualified
DIODE GEN PURP 400V 8A SLIMDPAK
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers | Rectifiers |
| Product Number | 1281488-SE80PWGHM3/I | 280-SE80PWGHM3/I | SE80PWGHM3/I | SE80PWGHM3/I |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Single | 400V 8A Diode and Rectifier | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Standard | |||
| VF | 1.12 volts | 400 volts | ||
| VR | 400 volts | |||
| IR | 0.0150 mA | |||
| trr | 2400 ns |