Vishay Intertechnology, Inc. 400V 2.9A Diode and Rectifier SE70PGHM3/86A

Description
DIODE GEN PURP 400V 2.9A TO277A Product overview: SE70PGHM3/86A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 2.9A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 2.9A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SE70PGHM3/86A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE GEN PURP 400V 2.9A TO277A Product overview: SE70PGHM3/86A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 2.9A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 2.9A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SE70PGHM3/86A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
400V 2.9A Diode and Rectifier - 280-SE70PGHM3/86A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
400V 2.9A Diode and Rectifier
280-SE70PGHM3/86A
400V 2.9A Diode and Rectifier 280-SE70PGHM3/86A
DIODE GEN PURP 400V 2.9A TO277A Product overview: SE70PGHM3/86A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 2.9A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 2.9A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SE70PGHM3/86A can be used for catalog matching and distributor lookup.

DIODE GEN PURP 400V 2.9A TO277A Product overview: SE70PGHM3/86A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 2.9A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 2.9A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SE70PGHM3/86A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1281294-SE70PGHM3/86A - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1281294-SE70PGHM3/86A
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1281294-SE70PGHM3/86A
Win Source Part Number: 1281294-SE70PGHM3/86 A Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: Automotive, AEC-Q101 Speed: Standard Recovery >500ns, > 200mA (Io) Package: Tape & Reel (TR) Standard Package: 1,500 Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 400 V Current - Average Rectified (Io): 2.9A (DC) Voltage - Forward (Vf) (Max) @ If: 1.05 V @ 7 A Reverse Recovery Time (trr): 2.6 µs Current - Reverse Leakage @ Vr: 20 µA @ 400 V Capacitance @ Vr, F: 76pF @ 4V, 1MHz Operating Temperature - Junction: -55°C ~ 175°C Package / Case: TO-277, 3-PowerDFN Supplier Device Package: TO-277A (SMPC) ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: SE70

Win Source Part Number: 1281294-SE70PGHM3/86A
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: Automotive, AEC-Q101
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: Tape & Reel (TR)
Standard Package: 1,500
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 400 V
Current - Average Rectified (Io): 2.9A (DC)
Voltage - Forward (Vf) (Max) @ If: 1.05 V @ 7 A
Reverse Recovery Time (trr): 2.6 µs
Current - Reverse Leakage @ Vr: 20 µA @ 400 V
Capacitance @ Vr, F: 76pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C ~ 175°C
Package / Case: TO-277, 3-PowerDFN
Supplier Device Package: TO-277A (SMPC)
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: SE70

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Rectifiers Diodes
Product Number 280-SE70PGHM3/86A 1281294-SE70PGHM3/86A
Product Name 400V 2.9A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers - Single
Package Tape and Reel
IO 2.9 amps
Diode Type Standard
VF 1.05 volts
Unlock Full Specs
to access all available technical data

Similar Products

High Current Power Rectifiers - HRSET050103 - Micross Components, Inc.
Specs
IFSM 500 amps
IF 60000 mA
trr 2000 ns
View Details
Schottky Diodes & Rectifiers - 7816726 - RS Components, Ltd.
Specs
Rectifier Configuration / Technology Schottky
Package SOD-123; Sod-123f
RoHS Compliant RoHS
View Details
Rectifier Diodes, Type SBD - Model: YA865C08R - Fuji Electric Corp. of America
Specs
Package TO-220
IO 20 amps
VRRM 80 volts
View Details