Vishay Intertechnology, Inc. 100V 10A Diode and Rectifier SE100PWBHM3/I

Description
DIODE GEN PURP 100V 10A SLIMDPAK Product overview: SE100PWBHM3/I from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 10A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SE100PWBHM3/I can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE GEN PURP 100V 10A SLIMDPAK Product overview: SE100PWBHM3/I from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 10A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SE100PWBHM3/I can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
100V 10A Diode and Rectifier - 280-SE100PWBHM3/I - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100V 10A Diode and Rectifier
280-SE100PWBHM3/I
100V 10A Diode and Rectifier 280-SE100PWBHM3/I
DIODE GEN PURP 100V 10A SLIMDPAK Product overview: SE100PWBHM3/I from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 10A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SE100PWBHM3/I can be used for catalog matching and distributor lookup.

DIODE GEN PURP 100V 10A SLIMDPAK Product overview: SE100PWBHM3/I from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 10A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SE100PWBHM3/I can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1281465-SE100PWBHM3/I - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1281465-SE100PWBHM3/I
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1281465-SE100PWBHM3/I
Win Source Part Number: 1281465-SE100PWBHM3/ I Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: Automotive, AEC-Q101, eSMP® Speed: Standard Recovery >500ns, > 200mA (Io) Package: Tape & Reel (TR) Standard Package: 4,500 Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 100 V Current - Average Rectified (Io): 10A Voltage - Forward (Vf) (Max) @ If: 1.14 V @ 10 A Reverse Recovery Time (trr): 2.6 µs Current - Reverse Leakage @ Vr: 20 µA @ 100 V Capacitance @ Vr, F: 78pF @ 4V, 1MHz Operating Temperature - Junction: -55°C ~ 175°C Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63 Supplier Device Package: SlimDPAK ECCN: EAR99 Fake Threat In the Open Market: 47 pct. HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: SE100

Win Source Part Number: 1281465-SE100PWBHM3/I
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: Automotive, AEC-Q101, eSMP®
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: Tape & Reel (TR)
Standard Package: 4,500
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 100 V
Current - Average Rectified (Io): 10A
Voltage - Forward (Vf) (Max) @ If: 1.14 V @ 10 A
Reverse Recovery Time (trr): 2.6 µs
Current - Reverse Leakage @ Vr: 20 µA @ 100 V
Capacitance @ Vr, F: 78pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C ~ 175°C
Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package: SlimDPAK
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: SE100

Buy Now Datasheet
Sheung Wan, Hong Kong
Rectifiers
SE100PWBHM3/I
Rectifiers SE100PWBHM3/I
Rectifiers 10A, 100V, SlimDPAK AEC-Q101 Qualified

Rectifiers 10A, 100V, SlimDPAK AEC-Q101 Qualified

Buy Now Datasheet
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
SE100PWBHM3/I
Discrete Semiconductor Products - Diodes - Rectifiers SE100PWBHM3/I
DIODE GEN PURP 100V 10A SLIMDPAK

DIODE GEN PURP 100V 10A SLIMDPAK

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Rectifiers Diodes Rectifiers Rectifiers
Product Number 280-SE100PWBHM3/I 1281465-SE100PWBHM3/I SE100PWBHM3/I SE100PWBHM3/I
Product Name 100V 10A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers - Single Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape & Reel (TR) TO-252AE-2
RoHS Compliant RoHS
Tj -55 C (-67 F) -55 to 175 C (-67 to 347 F)
Diode Type Standard
VF 1.14 volts 1.14 volts
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 1219465 - RS Components, Ltd.
Specs
Package SOT23; Sot-23
RoHS Compliant RoHS
View Details
Rectifier Diode - 1N5807 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 125 amps
IF 6000 mA
trr 30 ns
View Details