Vishay Intertechnology, Inc. 4.5KV 475A Diode and Rectifier SD500N45PSC

Description
DIODE GEN PURP 4.5KV 475A B-8 Product overview: SD500N45PSC from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.5KV, 475A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 4.5KV, 475A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SD500N45PSC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE GEN PURP 4.5KV 475A B-8 Product overview: SD500N45PSC from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.5KV, 475A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 4.5KV, 475A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SD500N45PSC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4.5KV 475A Diode and Rectifier - 280-SD500N45PSC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
4.5KV 475A Diode and Rectifier
280-SD500N45PSC
4.5KV 475A Diode and Rectifier 280-SD500N45PSC
DIODE GEN PURP 4.5KV 475A B-8 Product overview: SD500N45PSC from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.5KV, 475A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 4.5KV, 475A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SD500N45PSC can be used for catalog matching and distributor lookup.

DIODE GEN PURP 4.5KV 475A B-8 Product overview: SD500N45PSC from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.5KV, 475A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 4.5KV, 475A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SD500N45PSC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1281936-SD500N45PSC - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1281936-SD500N45PSC
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1281936-SD500N45PSC
Win Source Part Number: 1281936-SD500N45PSC Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Standard Recovery >500ns, > 200mA (Io) Package: Bulk Standard Package: 6 Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 4500 V Current - Average Rectified (Io): 475A Voltage - Forward (Vf) (Max) @ If: 1.66 V @ 1000 A Current - Reverse Leakage @ Vr: 50 mA @ 4500 V Operating Temperature - Junction: -40°C ~ 150°C Mounting Type: Chassis, Stud Mount Package / Case: B-8 Supplier Device Package: B-8 ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Other Names: *SD500N45PSC Base Product Number: SD500 Product Status: Obsolete RoHS Status: RoHS non-compliant

Win Source Part Number: 1281936-SD500N45PSC
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: Bulk
Standard Package: 6
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 4500 V
Current - Average Rectified (Io): 475A
Voltage - Forward (Vf) (Max) @ If: 1.66 V @ 1000 A
Current - Reverse Leakage @ Vr: 50 mA @ 4500 V
Operating Temperature - Junction: -40°C ~ 150°C
Mounting Type: Chassis, Stud Mount
Package / Case: B-8
Supplier Device Package: B-8
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: *SD500N45PSC
Base Product Number: SD500
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
SD500N45PSC
Discrete Semiconductor Products - Diodes - Rectifiers SD500N45PSC
DIODE GEN PURP 4.5KV 475A B-8

DIODE GEN PURP 4.5KV 475A B-8

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Acme Chip Technology Co., Limited
Product Category Rectifiers Diodes Rectifiers
Product Number 280-SD500N45PSC 1281936-SD500N45PSC SD500N45PSC
Product Name 4.5KV 475A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers - Single Discrete Semiconductor Products - Diodes - Rectifiers
Package Bulk
Tj -40 C (-40 F) -40 to 150 C (-40 to 302 F)
Diode Type Standard
VF 1.66 volts 1.66 volts
Unlock Full Specs
to access all available technical data