Vishay Intertechnology, Inc. 3KV 475A Diode and Rectifier SD500N30PSC

Description
Diode Gen Purp 3KV 475A B8 Product overview: SD500N30PSC from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3KV, 475A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 3KV, 475A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SD500N30PSC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Diode Gen Purp 3KV 475A B8 Product overview: SD500N30PSC from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3KV, 475A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 3KV, 475A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SD500N30PSC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3KV 475A Diode and Rectifier - 280-SD500N30PSC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3KV 475A Diode and Rectifier
280-SD500N30PSC
3KV 475A Diode and Rectifier 280-SD500N30PSC
Diode Gen Purp 3KV 475A B8 Product overview: SD500N30PSC from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3KV, 475A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 3KV, 475A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SD500N30PSC can be used for catalog matching and distributor lookup.

Diode Gen Purp 3KV 475A B8 Product overview: SD500N30PSC from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3KV, 475A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 3KV, 475A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SD500N30PSC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1281942-SD500N30PSC - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1281942-SD500N30PSC
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1281942-SD500N30PSC
Win Source Part Number: 1281942-SD500N30PSC Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Standard Recovery >500ns, > 200mA (Io) Package: Bulk Standard Package: 6 Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 3000 V Current - Average Rectified (Io): 475A Voltage - Forward (Vf) (Max) @ If: 1.66 V @ 1000 A Current - Reverse Leakage @ Vr: 50 mA @ 3000 V Operating Temperature - Junction: -40°C ~ 150°C Mounting Type: Chassis, Stud Mount Package / Case: B-8 Supplier Device Package: B-8 ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Other Names: *SD500N30PSC Base Product Number: SD500 Product Status: Obsolete RoHS Status: RoHS non-compliant

Win Source Part Number: 1281942-SD500N30PSC
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: Bulk
Standard Package: 6
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 3000 V
Current - Average Rectified (Io): 475A
Voltage - Forward (Vf) (Max) @ If: 1.66 V @ 1000 A
Current - Reverse Leakage @ Vr: 50 mA @ 3000 V
Operating Temperature - Junction: -40°C ~ 150°C
Mounting Type: Chassis, Stud Mount
Package / Case: B-8
Supplier Device Package: B-8
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: *SD500N30PSC
Base Product Number: SD500
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Rectifiers Diodes
Product Number 280-SD500N30PSC 1281942-SD500N30PSC
Product Name 3KV 475A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers - Single
Package Bulk
RoHS Compliant RoHS
IO 475 amps
Diode Type Standard
Unlock Full Specs
to access all available technical data