Vishay Intertechnology, Inc. Discrete Semiconductor Products - Diodes - Rectifiers - Single SD453R20S30PC

Description
Win Source Part Number: 1281944-SD453R20S30P C Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Standard Recovery >500ns, > 200mA (Io) Package: Bulk Standard Package: 6 Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 2000 V Current - Average Rectified (Io): 450A Voltage - Forward (Vf) (Max) @ If: 1.85 V @ 1500 A Reverse Recovery Time (trr): 3 µs Current - Reverse Leakage @ Vr: 50 mA @ 2000 V Operating Temperature - Junction: -40°C ~ 150°C Mounting Type: Chassis, Stud Mount Package / Case: B-8 Supplier Device Package: B-8 ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Other Names: *SD453R20S30PC Base Product Number: SD453 Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1281944-SD453R20S30P C Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Standard Recovery >500ns, > 200mA (Io) Package: Bulk Standard Package: 6 Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 2000 V Current - Average Rectified (Io): 450A Voltage - Forward (Vf) (Max) @ If: 1.85 V @ 1500 A Reverse Recovery Time (trr): 3 µs Current - Reverse Leakage @ Vr: 50 mA @ 2000 V Operating Temperature - Junction: -40°C ~ 150°C Mounting Type: Chassis, Stud Mount Package / Case: B-8 Supplier Device Package: B-8 ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Other Names: *SD453R20S30PC Base Product Number: SD453 Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1281944-SD453R20S30PC - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1281944-SD453R20S30PC
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1281944-SD453R20S30PC
Win Source Part Number: 1281944-SD453R20S30P C Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Standard Recovery >500ns, > 200mA (Io) Package: Bulk Standard Package: 6 Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 2000 V Current - Average Rectified (Io): 450A Voltage - Forward (Vf) (Max) @ If: 1.85 V @ 1500 A Reverse Recovery Time (trr): 3 µs Current - Reverse Leakage @ Vr: 50 mA @ 2000 V Operating Temperature - Junction: -40°C ~ 150°C Mounting Type: Chassis, Stud Mount Package / Case: B-8 Supplier Device Package: B-8 ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Other Names: *SD453R20S30PC Base Product Number: SD453 Product Status: Obsolete RoHS Status: RoHS non-compliant

Win Source Part Number: 1281944-SD453R20S30PC
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: Bulk
Standard Package: 6
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 2000 V
Current - Average Rectified (Io): 450A
Voltage - Forward (Vf) (Max) @ If: 1.85 V @ 1500 A
Reverse Recovery Time (trr): 3 µs
Current - Reverse Leakage @ Vr: 50 mA @ 2000 V
Operating Temperature - Junction: -40°C ~ 150°C
Mounting Type: Chassis, Stud Mount
Package / Case: B-8
Supplier Device Package: B-8
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: *SD453R20S30PC
Base Product Number: SD453
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now Datasheet
2KV 450A Diode and Rectifier - 280-SD453R20S30PC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2KV 450A Diode and Rectifier
280-SD453R20S30PC
2KV 450A Diode and Rectifier 280-SD453R20S30PC
Diode Gen Purp 2KV 450A B8 Product overview: SD453R20S30PC from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2KV, 450A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 2KV, 450A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SD453R20S30PC can be used for catalog matching and distributor lookup.

Diode Gen Purp 2KV 450A B8 Product overview: SD453R20S30PC from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2KV, 450A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 2KV, 450A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SD453R20S30PC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Diodes Rectifiers
Product Number 1281944-SD453R20S30PC 280-SD453R20S30PC
Product Name Discrete Semiconductor Products - Diodes - Rectifiers - Single 2KV 450A Diode and Rectifier
Diode Type Standard
VF 1.85 volts
VR 2000 volts
IR 0.0500 mA
Unlock Full Specs
to access all available technical data

Similar Products

Single Diodes - CC2561-ND - DigiKey
Sensata Technologies
View Details
4 suppliers
Bridge Rectifiers - 1464855P - RS Components, Ltd.
Specs
Rectifier Configuration / Technology Bridge
Package MSBL
RoHS Compliant RoHS
View Details
High Current Power Rectifiers - HRSET010104 - Micross Components, Inc.
Specs
IFSM 150 amps
IF 15000 mA
trr 150 ns
View Details
35V 100MA Diode and Rectifier - 284-BA892-02VE6327 - ERSAELECTRONICS PTE. LTD.
Specs
Package Reel - TR
Tj 150 C (302 F)
View Details
2 suppliers