DIODE GEN PURP 1.6KV 400A B-8 Product overview: SD453N16S20PC from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.6KV, 400A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.6KV, 400A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SD453N16S20PC can be used for catalog matching and distributor lookup.
Win Source Part Number: 1281946-SD453N16S20P
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: Bulk
Standard Package: 6
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 1600 V
Current - Average Rectified (Io): 400A
Voltage - Forward (Vf) (Max) @ If: 2.2 V @ 1500 A
Reverse Recovery Time (trr): 2 µs
Current - Reverse Leakage @ Vr: 50 mA @ 1600 V
Operating Temperature - Junction: -40°C ~ 150°C
Mounting Type: Chassis, Stud Mount
Package / Case: B-8
Supplier Device Package: B-8
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: *SD453N16S20PC
Base Product Number: SD453
Product Status: Obsolete
RoHS Status: RoHS non-compliant
DIODE GEN PURP 1.6KV 400A B-8
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Rectifiers | Diodes | Rectifiers |
| Product Number | 280-SD453N16S20PC | 1281946-SD453N16S20PC | SD453N16S20PC |
| Product Name | 1.6KV 400A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers - Single | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Bulk | ||
| Tj | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | |
| Diode Type | Standard | ||
| VF | 2.2 volts | 2.2 volts |