Vishay Intertechnology, Inc. 4KV 4450A Diode and Rectifier SD4000C40R

Description
DIODE GEN PURP 4KV 4450A B-44 Product overview: SD4000C40R from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4KV, 4450A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 4KV, 4450A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SD4000C40R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE GEN PURP 4KV 4450A B-44 Product overview: SD4000C40R from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4KV, 4450A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 4KV, 4450A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SD4000C40R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4KV 4450A Diode and Rectifier - 280-SD4000C40R - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
4KV 4450A Diode and Rectifier
280-SD4000C40R
4KV 4450A Diode and Rectifier 280-SD4000C40R
DIODE GEN PURP 4KV 4450A B-44 Product overview: SD4000C40R from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4KV, 4450A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 4KV, 4450A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SD4000C40R can be used for catalog matching and distributor lookup.

DIODE GEN PURP 4KV 4450A B-44 Product overview: SD4000C40R from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4KV, 4450A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 4KV, 4450A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SD4000C40R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1281956-SD4000C40R - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1281956-SD4000C40R
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1281956-SD4000C40R
Win Source Part Number: 1281956-SD4000C40R Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Standard Recovery >500ns, > 200mA (Io) Package: Bulk Standard Package: 1 Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 4000 V Current - Average Rectified (Io): 4450A Voltage - Forward (Vf) (Max) @ If: 1.44 V @ 6000 A Current - Reverse Leakage @ Vr: 100 mA @ 4000 V Mounting Type: Chassis Mount Package / Case: DO-200AE Supplier Device Package: B-44 (R-PUK) ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Other Names: *SD4000C40R Base Product Number: SD4000

Win Source Part Number: 1281956-SD4000C40R
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: Bulk
Standard Package: 1
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 4000 V
Current - Average Rectified (Io): 4450A
Voltage - Forward (Vf) (Max) @ If: 1.44 V @ 6000 A
Current - Reverse Leakage @ Vr: 100 mA @ 4000 V
Mounting Type: Chassis Mount
Package / Case: DO-200AE
Supplier Device Package: B-44 (R-PUK)
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: *SD4000C40R
Base Product Number: SD4000

Buy Now Datasheet
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SD4000C40R
Discrete Semiconductor Products - Diodes - Rectifiers SD4000C40R
DIODE GEN PURP 4KV 4450A B-44

DIODE GEN PURP 4KV 4450A B-44

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diodes Rectifiers
Product Number 280-SD4000C40R 1281956-SD4000C40R SD4000C40R
Product Name 4KV 4450A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers - Single Discrete Semiconductor Products - Diodes - Rectifiers
Package Bulk
RoHS Compliant RoHS
Diode Type Standard
VF 1.44 volts 1.44 volts
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type SBD - Model: YG862C12R - Fuji Electric Corp. of America
Specs
Package TO-220F
IO 10 amps
VRRM 120 volts
View Details
Discrete Semiconductor Products - Diodes - Rectifiers - BAS40-05/DG/B2235 - Acme Chip Technology Co., Limited
Specs
Package SC-59; SOT23
Life Cycle Stage Active
VF 1 volts
View Details
Specs
Package TO-220
Life Cycle Stage Removed
VF 1.1 volts
View Details
Bridge Rectifiers - 1223287 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rectifier Configuration / Technology Bridge
Package Gbj
RoHS Compliant RoHS
View Details