Vishay Intertechnology, Inc. 4.5KV 235A Diode and Rectifier SD233N45S50PSC

Description
DIODE GEN PURP 4.5KV 235A B-8 Product overview: SD233N45S50PSC from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.5KV, 235A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 4.5KV, 235A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SD233N45S50PSC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE GEN PURP 4.5KV 235A B-8 Product overview: SD233N45S50PSC from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.5KV, 235A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 4.5KV, 235A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SD233N45S50PSC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4.5KV 235A Diode and Rectifier - 280-SD233N45S50PSC - ERSAELECTRONICS PTE. LTD.
Singapore
4.5KV 235A Diode and Rectifier
280-SD233N45S50PSC
4.5KV 235A Diode and Rectifier 280-SD233N45S50PSC
DIODE GEN PURP 4.5KV 235A B-8 Product overview: SD233N45S50PSC from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.5KV, 235A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 4.5KV, 235A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SD233N45S50PSC can be used for catalog matching and distributor lookup.

DIODE GEN PURP 4.5KV 235A B-8 Product overview: SD233N45S50PSC from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.5KV, 235A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 4.5KV, 235A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SD233N45S50PSC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1281935-SD233N45S50PSC - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1281935-SD233N45S50PSC
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1281935-SD233N45S50PSC
Win Source Part Number: 1281935-SD233N45S50P SC Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Standard Recovery >500ns, > 200mA (Io) Package: Bulk Standard Package: 6 Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 4500 V Current - Average Rectified (Io): 235A Voltage - Forward (Vf) (Max) @ If: 3.2 V @ 1000 A Reverse Recovery Time (trr): 5 µs Current - Reverse Leakage @ Vr: 50 mA @ 4500 V Operating Temperature - Junction: -40°C ~ 125°C Mounting Type: Chassis, Stud Mount Package / Case: B-8 Supplier Device Package: B-8 ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Other Names: *SD233N45S50PSC Base Product Number: SD233 Product Status: Obsolete RoHS Status: RoHS non-compliant

Win Source Part Number: 1281935-SD233N45S50PSC
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: Bulk
Standard Package: 6
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 4500 V
Current - Average Rectified (Io): 235A
Voltage - Forward (Vf) (Max) @ If: 3.2 V @ 1000 A
Reverse Recovery Time (trr): 5 µs
Current - Reverse Leakage @ Vr: 50 mA @ 4500 V
Operating Temperature - Junction: -40°C ~ 125°C
Mounting Type: Chassis, Stud Mount
Package / Case: B-8
Supplier Device Package: B-8
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: *SD233N45S50PSC
Base Product Number: SD233
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
SD233N45S50PSC
Discrete Semiconductor Products - Diodes - Rectifiers SD233N45S50PSC
DIODE GEN PURP 4.5KV 235A B-8

DIODE GEN PURP 4.5KV 235A B-8

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Acme Chip Technology Co., Limited
Product Category Rectifiers Diodes Rectifiers
Product Number 280-SD233N45S50PSC 1281935-SD233N45S50PSC SD233N45S50PSC
Product Name 4.5KV 235A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers - Single Discrete Semiconductor Products - Diodes - Rectifiers
Package Bulk
Tj -40 C (-40 F) -40 to 125 C (-40 to 257 F)
Diode Type Standard
VF 3.2 volts 3.2 volts
Unlock Full Specs
to access all available technical data