Vishay Intertechnology, Inc. Discrete Semiconductor Products - Diodes - Rectifiers - Single SD233N36S50PSC

Description
Win Source Part Number: 1281941-SD233N36S50P SC Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Standard Recovery >500ns, > 200mA (Io) Package: Bulk Standard Package: 6 Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 3600 V Current - Average Rectified (Io): 235A Voltage - Forward (Vf) (Max) @ If: 3.2 V @ 1000 A Reverse Recovery Time (trr): 5 µs Current - Reverse Leakage @ Vr: 50 mA @ 3600 V Operating Temperature - Junction: -40°C ~ 125°C Mounting Type: Chassis, Stud Mount Package / Case: B-8 Supplier Device Package: B-8 ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Other Names: *SD233N36S50PSC Base Product Number: SD233 Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1281941-SD233N36S50P SC Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Standard Recovery >500ns, > 200mA (Io) Package: Bulk Standard Package: 6 Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 3600 V Current - Average Rectified (Io): 235A Voltage - Forward (Vf) (Max) @ If: 3.2 V @ 1000 A Reverse Recovery Time (trr): 5 µs Current - Reverse Leakage @ Vr: 50 mA @ 3600 V Operating Temperature - Junction: -40°C ~ 125°C Mounting Type: Chassis, Stud Mount Package / Case: B-8 Supplier Device Package: B-8 ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Other Names: *SD233N36S50PSC Base Product Number: SD233 Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1281941-SD233N36S50PSC - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1281941-SD233N36S50PSC
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1281941-SD233N36S50PSC
Win Source Part Number: 1281941-SD233N36S50P SC Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Standard Recovery >500ns, > 200mA (Io) Package: Bulk Standard Package: 6 Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 3600 V Current - Average Rectified (Io): 235A Voltage - Forward (Vf) (Max) @ If: 3.2 V @ 1000 A Reverse Recovery Time (trr): 5 µs Current - Reverse Leakage @ Vr: 50 mA @ 3600 V Operating Temperature - Junction: -40°C ~ 125°C Mounting Type: Chassis, Stud Mount Package / Case: B-8 Supplier Device Package: B-8 ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Other Names: *SD233N36S50PSC Base Product Number: SD233 Product Status: Obsolete RoHS Status: RoHS non-compliant

Win Source Part Number: 1281941-SD233N36S50PSC
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: Bulk
Standard Package: 6
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 3600 V
Current - Average Rectified (Io): 235A
Voltage - Forward (Vf) (Max) @ If: 3.2 V @ 1000 A
Reverse Recovery Time (trr): 5 µs
Current - Reverse Leakage @ Vr: 50 mA @ 3600 V
Operating Temperature - Junction: -40°C ~ 125°C
Mounting Type: Chassis, Stud Mount
Package / Case: B-8
Supplier Device Package: B-8
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: *SD233N36S50PSC
Base Product Number: SD233
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now Datasheet
3.6KV 235A Diode and Rectifier - 280-SD233N36S50PSC - ERSAELECTRONICS PTE. LTD.
Singapore
3.6KV 235A Diode and Rectifier
280-SD233N36S50PSC
3.6KV 235A Diode and Rectifier 280-SD233N36S50PSC
Diode Gen Purp 3.6KV 235A B8 Product overview: SD233N36S50PSC from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6KV, 235A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 3.6KV, 235A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SD233N36S50PSC can be used for catalog matching and distributor lookup.

Diode Gen Purp 3.6KV 235A B8 Product overview: SD233N36S50PSC from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6KV, 235A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 3.6KV, 235A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SD233N36S50PSC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Diodes Rectifiers
Product Number 1281941-SD233N36S50PSC 280-SD233N36S50PSC
Product Name Discrete Semiconductor Products - Diodes - Rectifiers - Single 3.6KV 235A Diode and Rectifier
Diode Type Standard
VF 3.2 volts
VR 3600 volts
IR 0.0500 mA
Unlock Full Specs
to access all available technical data