Vishay Intertechnology, Inc. TRANSISTORS - Transistors - FETs, MOSFETs - RF - SD215DE-2 SD215DE-2

Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1000593-SD215DE-2 Number of Elements: 1 Power Dissipation: 300 mW Number of Pins: 4 Rise Time: 600 ps Fall Time: 6 ns Categories: Transistors - FETs, MOSFETs - RF Alternative Parts (Cross-Reference): SD215DE-2SD215DE2; Popularity: Low Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Voltage Rating (DC): 20 V Turn-On Delay Time: 500 ps Continuous Drain Current (ID): 50 mA Turn-Off Delay Time: 2 ns Gate to Source Voltage (Vgs): -30 V
Request a Quote
Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1000593-SD215DE-2 Number of Elements: 1 Power Dissipation: 300 mW Number of Pins: 4 Rise Time: 600 ps Fall Time: 6 ns Categories: Transistors - FETs, MOSFETs - RF Alternative Parts (Cross-Reference): SD215DE-2SD215DE2; Popularity: Low Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Voltage Rating (DC): 20 V Turn-On Delay Time: 500 ps Continuous Drain Current (ID): 50 mA Turn-Off Delay Time: 2 ns Gate to Source Voltage (Vgs): -30 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SD215DE-2 - 1000593-SD215DE-2 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SD215DE-2
1000593-SD215DE-2
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SD215DE-2 1000593-SD215DE-2
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1000593-SD215DE-2 Number of Elements: 1 Power Dissipation: 300 mW Number of Pins: 4 Rise Time: 600 ps Fall Time: 6 ns Categories: Transistors - FETs, MOSFETs - RF Alternative Parts (Cross-Reference): SD215DE-2SD215DE2; Popularity: Low Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Voltage Rating (DC): 20 V Turn-On Delay Time: 500 ps Continuous Drain Current (ID): 50 mA Turn-Off Delay Time: 2 ns Gate to Source Voltage (Vgs): -30 V

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1000593-SD215DE-2
Number of Elements: 1
Power Dissipation: 300 mW
Number of Pins: 4
Rise Time: 600 ps
Fall Time: 6 ns
Categories: Transistors - FETs, MOSFETs - RF
Alternative Parts (Cross-Reference): SD215DE-2SD215DE2;
Popularity: Low
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Voltage Rating (DC): 20 V
Turn-On Delay Time: 500 ps
Continuous Drain Current (ID): 50 mA
Turn-Off Delay Time: 2 ns
Gate to Source Voltage (Vgs): -30 V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1000593-SD215DE-2
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - SD215DE-2
PD 300 milliwatts
Unlock Full Specs
to access all available technical data