Vishay Intertechnology, Inc. Diode, Std. Recovery, 2000V 200A, DO-205AC (DO-30) SD200N20PC

Description
Features: Wide Current Range High Voltage Ratings Up to 2400 V High Surge Current Capabilities Stud Cathode and Stud Anode Version Standard JEDEC Types Applications: Converters Power Supplies Machine Tool Controls High Power Drives Medium Traction Applications
Description
Features: Wide Current Range High Voltage Ratings Up to 2400 V High Surge Current Capabilities Stud Cathode and Stud Anode Version Standard JEDEC Types Applications: Converters Power Supplies Machine Tool Controls High Power Drives Medium Traction Applications

Suppliers

Company
Product
Description
Supplier Links
Fort Worth, TX, USA
Diode, Std. Recovery, 2000V 200A, DO-205AC (DO-30)
70079010
Diode, Std. Recovery, 2000V 200A, DO-205AC (DO-30) 70079010
Features: Wide Current Range High Voltage Ratings Up to 2400 V High Surge Current Capabilities Stud Cathode and Stud Anode Version Standard JEDEC Types Applications: Converters Power Supplies Machine Tool Controls High Power Drives Medium Traction Applications

Features:

  • Wide Current Range
  • High Voltage Ratings Up to 2400 V
  • High Surge Current Capabilities
  • Stud Cathode and Stud Anode Version
  • Standard JEDEC Types
    Applications:
  • Converters
  • Power Supplies
  • Machine Tool Controls
  • High Power Drives
  • Medium Traction Applications
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Diode Arrays
Product Number 70079010
Product Name Diode, Std. Recovery, 2000V 200A, DO-205AC (DO-30)
Arrangement Common Catode
Diode Type General Purpose
Diode Applications Rectifier
IF 200000 mA
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type SBD - Model: TS862C12R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.8800 volts
View Details
MPPC (SiPMs) / MPPC arrays - S14160-6010PS - Hamamatsu Photonics Europe
Specs
CT 2200 pF
Package Glass epoxy
View Details
Diodes, Rectifiers - Arrays - SSRD8620CTT4G - 897762-SSRD8620CTT4G - Win Source Electronics
Specs
Diode Type Diode Array 1 Pair Common Cathode Standard 200 V 3A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63
Package DPAK; DPAK
View Details
TVS Diodes - 2222819 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Type Transient Voltage Suppressor Diodes
Diode Applications Protector
RoHS Compliant RoHS
View Details