Win Source Part Number: 1281948-SD200N12PV
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: Bulk
Standard Package: 25
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 1200 V
Current - Average Rectified (Io): 200A
Voltage - Forward (Vf) (Max) @ If: 1.4 V @ 630 A
Current - Reverse Leakage @ Vr: 15 mA @ 1200 V
Operating Temperature - Junction: -40°C ~ 180°C
Mounting Type: Stud Mount
Package / Case: DO-205AC, DO-30, Stud
Supplier Device Package: DO-205AC (DO-30)
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: *SD200N12PV
Base Product Number: SD200
Product Status: Obsolete
RoHS Status: RoHS non-compliant
DIODE 200 A, 1200 V, SILICON, RECTIFIER DIODE, DO-205AC, METAL GLASS, DO-30, 1 PIN, Rectifier Diode Product overview: SD200N12PV from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200 A, 1200 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200 A, 1200 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SD200N12PV can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Diodes | Rectifiers |
| Product Number | 1281948-SD200N12PV | 280-SD200N12PV |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Single | 200 A 1200 V Diode and Rectifier |
| Diode Type | Standard | |
| VF | 1.4 volts | |
| VR | 1200 volts | |
| IR | 0.0150 mA |