Vishay Intertechnology, Inc. 800V 150A Diode and Rectifier SD153R08S10PV

Description
DIODE GEN PURP 800V 150A DO205AC Product overview: SD153R08S10PV from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 150A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 800V, 150A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SD153R08S10PV can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE GEN PURP 800V 150A DO205AC Product overview: SD153R08S10PV from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 150A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 800V, 150A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SD153R08S10PV can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
800V 150A Diode and Rectifier - 280-SD153R08S10PV - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
800V 150A Diode and Rectifier
280-SD153R08S10PV
800V 150A Diode and Rectifier 280-SD153R08S10PV
DIODE GEN PURP 800V 150A DO205AC Product overview: SD153R08S10PV from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 150A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 800V, 150A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SD153R08S10PV can be used for catalog matching and distributor lookup.

DIODE GEN PURP 800V 150A DO205AC Product overview: SD153R08S10PV from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 150A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 800V, 150A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SD153R08S10PV can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1281932-SD153R08S10PV - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1281932-SD153R08S10PV
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1281932-SD153R08S10PV
Win Source Part Number: 1281932-SD153R08S10P V Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Standard Recovery >500ns, > 200mA (Io) Package: Bulk Standard Package: 25 Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 800 V Current - Average Rectified (Io): 150A Voltage - Forward (Vf) (Max) @ If: 1.55 V @ 470 A Reverse Recovery Time (trr): 1 µs Current - Reverse Leakage @ Vr: 35 mA @ 800 V Operating Temperature - Junction: -40°C ~ 125°C Mounting Type: Stud Mount Package / Case: DO-205AC, DO-30, Stud Supplier Device Package: DO-205AC (DO-30) ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Other Names: *SD153R08S10PV Base Product Number: SD153 Product Status: Obsolete RoHS Status: RoHS non-compliant

Win Source Part Number: 1281932-SD153R08S10PV
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: Bulk
Standard Package: 25
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 800 V
Current - Average Rectified (Io): 150A
Voltage - Forward (Vf) (Max) @ If: 1.55 V @ 470 A
Reverse Recovery Time (trr): 1 µs
Current - Reverse Leakage @ Vr: 35 mA @ 800 V
Operating Temperature - Junction: -40°C ~ 125°C
Mounting Type: Stud Mount
Package / Case: DO-205AC, DO-30, Stud
Supplier Device Package: DO-205AC (DO-30)
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: *SD153R08S10PV
Base Product Number: SD153
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Rectifiers Diodes
Product Number 280-SD153R08S10PV 1281932-SD153R08S10PV
Product Name 800V 150A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers - Single
Package Bulk
IO 150 amps
Diode Type Standard
VF 1.55 volts
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diode - HR3PFT1 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 90 amps
IF 4000 mA
trr 30 ns
View Details
B48-2 and B48-2T Series B484F-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
High-voltage switching dual diode - BAS101S,215 - Nexperia B.V.
Specs
Diode Applications Switching; Protector; High Voltage
RoHS Compliant RoHS
VF 1.1 to 0.0011 volts
View Details
7 suppliers
Single Diodes - AIDW12S65C5XKSA1-ND - DigiKey
Infineon Technologies AG
Specs
Tj -40 to 175 C (-40 to 347 F)
View Details
5 suppliers