Vishay Intertechnology, Inc. 1.6KV 110A Diode and Rectifier SD103R16S15PV

Description
DIODE GP 1.6KV 110A DO205AC Product overview: SD103R16S15PV from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.6KV, 110A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.6KV, 110A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SD103R16S15PV can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE GP 1.6KV 110A DO205AC Product overview: SD103R16S15PV from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.6KV, 110A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.6KV, 110A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SD103R16S15PV can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.6KV 110A Diode and Rectifier - 280-SD103R16S15PV - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.6KV 110A Diode and Rectifier
280-SD103R16S15PV
1.6KV 110A Diode and Rectifier 280-SD103R16S15PV
DIODE GP 1.6KV 110A DO205AC Product overview: SD103R16S15PV from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.6KV, 110A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.6KV, 110A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SD103R16S15PV can be used for catalog matching and distributor lookup.

DIODE GP 1.6KV 110A DO205AC Product overview: SD103R16S15PV from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.6KV, 110A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.6KV, 110A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SD103R16S15PV can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1281960-SD103R16S15PV - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1281960-SD103R16S15PV
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1281960-SD103R16S15PV
Win Source Part Number: 1281960-SD103R16S15P V Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Standard Recovery >500ns, > 200mA (Io) Package: Bulk Standard Package: 25 Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 1600 V Current - Average Rectified (Io): 110A Voltage - Forward (Vf) (Max) @ If: 2.23 V @ 345 A Reverse Recovery Time (trr): 1.5 µs Current - Reverse Leakage @ Vr: 35 mA @ 1600 V Operating Temperature - Junction: -40°C ~ 125°C Mounting Type: Stud Mount Package / Case: DO-205AC, DO-30, Stud Supplier Device Package: DO-205AC (DO-30) ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Other Names: *SD103R16S15PV Base Product Number: SD103 RoHS Status: RoHS non-compliant

Win Source Part Number: 1281960-SD103R16S15PV
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: Bulk
Standard Package: 25
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 1600 V
Current - Average Rectified (Io): 110A
Voltage - Forward (Vf) (Max) @ If: 2.23 V @ 345 A
Reverse Recovery Time (trr): 1.5 µs
Current - Reverse Leakage @ Vr: 35 mA @ 1600 V
Operating Temperature - Junction: -40°C ~ 125°C
Mounting Type: Stud Mount
Package / Case: DO-205AC, DO-30, Stud
Supplier Device Package: DO-205AC (DO-30)
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: *SD103R16S15PV
Base Product Number: SD103
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SD103R16S15PV - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
SD103R16S15PV
Discrete Semiconductor Products - Diodes - Rectifiers SD103R16S15PV
DIODE GP 1.6KV 110A DO205AC

DIODE GP 1.6KV 110A DO205AC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Acme Chip Technology Co., Limited
Product Category Rectifiers Diodes Rectifiers
Product Number 280-SD103R16S15PV 1281960-SD103R16S15PV SD103R16S15PV
Product Name 1.6KV 110A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers - Single Discrete Semiconductor Products - Diodes - Rectifiers
Package Bulk
Tj -40 C (-40 F) -40 to 125 C (-40 to 257 F)
Diode Type Standard
VF 2.23 volts 2.23 volts
Unlock Full Specs
to access all available technical data