Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1091979-SD103AWS-V-G
Mounting: SMD (SMT)
Peak Non-Repetitive Surge Current: 2 A
Forward Current: 350 mA
Number of Pins: 2
Categories: OEM Parts( S )
Case / Package: SOD
Popularity: Low
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Element Configuration: Single
Max Repetitive Reverse Voltage (Vrrm): 40 V
| Win Source Electronics | |
|---|---|
| Product Category | Schottky Diodes |
| Product Number | 1091979-SD103AWS-V-G-08 |
| Product Name | OEM Parts - OEM Parts ( S ) - SD103AWS-V-G-08 |
| Package | SOD |