Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1132589-SD101CW-V-GS
Forward Voltage: 900 mV
Peak Non-Repetitive Surge Current: 2 A
Forward Current: 30 mA
Number of Pins: 2
Categories: Custom Parts
Popularity: Medium
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Limited
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -65 °C
Element Configuration: Single
Max Reverse Leakage Current: 200 nA
Max Surge Current: 2 A
Max Repetitive Reverse Voltage (Vrrm): 40 V
Reverse Recovery Time: 1 ns
Max Operating Temperature: 125 °C
Recovery Time: 1 ns
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1132589-SD101CW-V-GS18 |
| Product Name | Custom Parts - Custom Parts (S - T) - SD101CW-V-GS18 |