Rectifier Diode, Schottky, 1 Element, 0.03A, 40V V(RRM), Silicon, GREEN PACKAGE-2 Product overview: SD101CW-G3-08 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 0.03A, 40V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.03A, 40V, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-SD101CW-G3-08 can be used for catalog matching and distributor lookup.
Diode Schottky 40V 30mA (DC) Surface Mount SOD-123
DIODE SCHOTTKY 40V 30MA SOD123
DIODE SCHOTTKY 40V 30MA SOD123
Win Source Part Number: 1281870-SD101CW-G3-0
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Small Signal =< 200mA (Io), Any Speed
Package: Tape & Reel
Standard Package: 15,000
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40 V
Current - Average Rectified (Io): 30mA (DC)
Voltage - Forward (Vf) (Max) @ If: 1 V @ 15 mA
Reverse Recovery Time (trr): 1 ns
Current - Reverse Leakage @ Vr: 200 nA @ 30 V
Capacitance @ Vr, F: 2pF @ 0V, 1MHz
Operating Temperature - Junction: -55°C ~ 125°C
Package / Case: SOD-123
Supplier Device Package: SOD-123
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: 112-SD101CW-G3-08CT,
Base Product Number: SD101
Schottky Diodes & Rectifiers 30mA 40Volt 2A IFSM
DIODE SCHOTTKY 40V 30MA SOD123
DIODE SCHOTTKY 40V 30MA SOD123
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Schottky Diodes | Schottky Diodes | Rectifiers | Schottky Diodes |
| Product Number | 2085-SD101CW-G3-08 | 112-SD101CW-G3-08TR-ND | 1281870-SD101CW-G3-08 | SD101CW-G3-08 | SD101CW-G3-08 | SD101CW-G3-08 |
| Product Name | Schottky 0.03A 40V Diode and Rectifier | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers - Single | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes |
| Package | Tape and Reel | SOD-123 | SOD-123; SOD-123 | SOD-123 | SOD-123; SOD-123 | |
| RoHS Compliant | RoHS | |||||
| IO | 0.0300 amps | |||||
| Tj | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |