Diode Schottky 40V 30mA (DC) Surface Mount SOD-123
Diode Schottky 40V 30mA (DC) Surface Mount SOD-123
Diode Schottky 40V 30mA (DC) Surface Mount SOD-123
Rectifier Diode, Schottky, 1 Element, 0.03A, 40V V(RRM), Silicon, ROHS COMPLIANT PACKAGE-2 Product overview: SD101CW-E3-08 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 0.03A, 40V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.03A, 40V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SD101CW-E3-08 can be used for catalog matching and distributor lookup.
Manufacturer: Vishay General Semiconductor - Diodes Division
Win Source Part Number: 1325824-SD101CW-E3-0
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Packaging: Reel - TR
Speed: Small Signal =< 200mA (Io), Any Speed
Standard Package: 3,000
Mounting: Surface Mount
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40 V
Current - Average Rectified (Io): 30mA
Voltage - Forward (Vf) (Max) @ If: 900 mV @ 15 mA
Reverse Recovery Time (trr): 1 ns
Current - Reverse Leakage @ Vr: 200 nA @ 30 V
Capacitance @ Vr, F: 2.2pF @ 0V, 1MHz
Operating Temperature - Junction: 125°C (Max)
Supplier Device Package: SOD-123
Case / Package: SOD-123
ECCN: EAR99
Fake Threat In the Open Market: 85
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Other Part Number: SD101CW-V-GS08DKR,SD
Base Product Number: SD101
RoHS Status: ROHS3 Compliant
40V 900mV@15mA 30mA SOD-123 Schottky Barrier Diodes (SBD) ROHS
DIODE SCHOTTKY 40V 30MA SOD123
DIODE, SCHOTTKY, 30MA, 40V, SOD-323-2, FULL REEL; Diode Configuration:Single
DIODE, SCHOTTKY, 0.03A, 40V, SOD-123-2; Diode Configuration:Single
Schottky Diodes & Rectifiers 1mA 40 Volt
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Schottky Diodes | Schottky Diodes | Rectifiers | Schottky Diodes | Schottky Diodes |
| Product Number | SD101CW-E3-08CT-ND | 280-SD101CW-E3-08 | 1325824-SD101CW-E3-08 | SD101CW-E3-08 | SD101CW-E3-08 | 06X4597 | SD101CW-E3-08 |
| Product Name | Single Diodes | Schottky 0.03A 40V Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers - Single | Diodes >> Schottky Barrier Diodes (SBD) | Discrete Semiconductor Products - Diodes - Rectifiers | Diode, Schottky, 30Ma, 40V, Sod-323-2, Full Reel; Diode Configuration Vishay | Schottky Diodes & Rectifiers |
| Tj | 125 C (257 F) | -55 C (-67 F) | 125 C (257 F) | ? to 125 C (? to 257 F) | |||
| Package | Tape and Reel | SOD-123; SOD-123 | SOD-123 | SOD-123 | SOD-123; SOD-123 | ||
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | |||
| IO | 0.0300 amps | ||||||
| VF | 0.9000 volts | 0.9000 volts | 0.9000 volts | 0.9000 volts |