Win Source Part Number: 1281377-SD101BWS-HE3
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: Automotive, AEC-Q101
Speed: Small Signal =< 200mA (Io), Any Speed
Package: Tape & Reel (TR)
Standard Package: 10,000
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 50 V
Current - Average Rectified (Io): 30mA (DC)
Voltage - Forward (Vf) (Max) @ If: 950 mV @ 15 mA
Reverse Recovery Time (trr): 1 ns
Current - Reverse Leakage @ Vr: 200 nA @ 40 V
Capacitance @ Vr, F: 2.1pF @ 0V, 1MHz
Operating Temperature - Junction: -55°C ~ 125°C
Package / Case: SC-76, SOD-323
Supplier Device Package: SOD-323
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: SD101
Rectifier Diode, Schottky, 1 Element, 0.03A, 50V V(RRM), Silicon, ROHS COMPLIANT PACKAGE-2 Product overview: SD101BWS-HE3-18 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 0.03A, 50V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.03A, 50V, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-SD101BWS-HE3-18
Diode Schottky 50V 30mA (DC) Surface Mount SOD-323
Schottky Diodes & Rectifiers 30mA 50Volt 2A IFSM AUTO
DIODE SCHOTTKY 50V 30MA SOD323
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Rectifiers | Diodes | Schottky Diodes | Rectifiers |
| Product Number | 1281377-SD101BWS-HE3-18 | 2085-SD101BWS-HE3-18 | SD101BWS-HE3-18-ND | SD101BWS-HE3-18 | SD101BWS-HE3-18 |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Single | Schottky 0.03A 50V Diode and Rectifier | Single Diodes | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | SOD-323; SC-76, SOD-323 | Tape and Reel | SOD-323; SOD-323-2 | SOD-323 | |
| VF | 0.9500 volts | 0.9500 volts | |||
| trr | 1 ns | ||||
| Tj | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) |