Diode Schottky 50V 30mA (DC) Surface Mount SOD-323
DIODE SCHOTTKY 50V 30MA SOD323
Schottky Diodes & Rectifiers 30mA 50Volt 2A IFSM
| DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Diodes | Rectifiers | Schottky Diodes |
| Product Number | SD101BWS-G3-08-ND | SD101BWS-G3-08 | SD101BWS-G3-08 |
| Product Name | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers |
| Tj | -55 to 125 C (-67 to 257 F) |