Diode Schottky 50V 30mA (DC) Surface Mount SOD-123
Schottky Diodes & Rectifiers 30mA 50Volt 2A IFSM
DIODE SCHOTTKY 50V 30MA SOD123
| DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Diodes | Schottky Diodes | Rectifiers |
| Product Number | SD101BW-G3-18-ND | SD101BW-G3-18 | SD101BW-G3-18 |
| Product Name | Single Diodes | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -55 to 125 C (-67 to 257 F) |