Vishay Precision Group Schottky Rectifier, 30Ma, 50V Do-35; Capacitance Vishay SD101B-TR

Description
SCHOTTKY RECTIFIER, 30mA, 50V DO-35; Capacitance:2.1pF; Current Rating:30mA; Diode Case Style:DO-35; Diode Configuration:Single ; Diode Type:Schottky; Forward Current If(AV):15mA; Forward Surge Current Ifsm Max:2A; No. of Pins:2 RoHS Compliant: Yes
Description
SCHOTTKY RECTIFIER, 30mA, 50V DO-35; Capacitance:2.1pF; Current Rating:30mA; Diode Case Style:DO-35; Diode Configuration:Single ; Diode Type:Schottky; Forward Current If(AV):15mA; Forward Surge Current Ifsm Max:2A; No. of Pins:2 RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Schottky Rectifier, 30Ma, 50V Do-35; Capacitance Vishay - 33C0996 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier, 30Ma, 50V Do-35; Capacitance Vishay
33C0996
Schottky Rectifier, 30Ma, 50V Do-35; Capacitance Vishay 33C0996
SCHOTTKY RECTIFIER, 30mA, 50V DO-35; Capacitance:2.1pF; Current Rating:30mA; Diode Case Style:DO-35; Diode Configuration:Single ; Diode Type:Schottky; Forward Current If(AV):15mA; Forward Surge Current Ifsm Max:2A; No. of Pins:2 RoHS Compliant: Yes

SCHOTTKY RECTIFIER, 30mA, 50V DO-35; Capacitance:2.1pF; Current Rating:30mA; Diode Case Style:DO-35; Diode Configuration:Single; Diode Type:Schottky; Forward Current If(AV):15mA; Forward Surge Current Ifsm Max:2A; No. of Pins:2 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 33C0996
Product Name Schottky Rectifier, 30Ma, 50V Do-35; Capacitance Vishay
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-697-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 470000 microF
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Aluminum Electrolytic Capacitor - 101C233U030BA2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 23000 microF
View Details
3 suppliers