Win Source Part Number: 1281443-SD101B-TR
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: Automotive, AEC-Q101
Speed: Small Signal =< 200mA (Io), Any Speed
Package: Tape & Reel
Standard Package: 50,000
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 50 V
Current - Average Rectified (Io): 30mA (DC)
Voltage - Forward (Vf) (Max) @ If: 950 mV @ 15 mA
Current - Reverse Leakage @ Vr: 200 nA @ 50 V
Capacitance @ Vr, F: 2pF @ 0V, 1MHz
Operating Temperature - Junction: -65°C ~ 150°C
Mounting Type: Through Hole
Package / Case: DO-204AH, DO-35, Axial
Supplier Device Package: DO-35 (DO-204AH)
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: 112-SD101B-TRCT,112-
Base Product Number: SD101
Schottky Diodes & Rectifiers 1mA 50 Volt Product overview: SD101B-TR from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 1mA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1mA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SD101B-TR can be used for catalog matching and distributor lookup.
Diode Schottky 50V 30mA (DC) Through Hole DO-35 (DO-204AH)
DIODE SCHOTTKY 50V 30MA DO35
DIODE SCHOTTKY 50V 30MA DO35
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Schottky Diodes | Rectifiers | Diodes | Rectifiers |
| Product Number | 1281443-SD101B-TR | 280-SD101B-TR | 112-SD101B-TR-ND | SD101B-TR |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Single | Schottky 1mA Diode and Rectifier | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | DO-204AH, DO-35, Axial | Tape and Reel | DO-35 | |
| VF | 0.9500 volts | 0.9500 volts | ||
| Tj | -65 to 150 C (-85 to 302 F) | -65 C (-85 F) | -65 to 150 C (-85 to 302 F) |