Schottky Diodes & Rectifiers 30mA 50 Volt 2A IFSM Product overview: SD101B-TAP from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30mA, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30mA, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SD101B-TAP can be used for catalog matching and distributor lookup.
Diode Schottky 50V 30mA Through Hole DO-35 (DO-204AH)
Win Source Part Number: 1281453-SD101B-TAP
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: Automotive, AEC-Q101
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Box (TB)
Standard Package: 50,000
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 50 V
Current - Average Rectified (Io): 30mA
Voltage - Forward (Vf) (Max) @ If: 950 mV @ 15 mA
Current - Reverse Leakage @ Vr: 200 nA @ 40 V
Capacitance @ Vr, F: 2.1pF @ 0V, 1MHz
Operating Temperature - Junction: 125°C (Max)
Mounting Type: Through Hole
Package / Case: DO-204AH, DO-35, Axial
Supplier Device Package: DO-35 (DO-204AH)
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: SD101
SCHOTTKY RECTIFIER, 30mA, 50V DO-35; Diode Configuration:Single
Schottky Diodes & Rectifiers 30mA 50 Volt 2A IFSM
DIODE SCHOTTKY 50V 30MA DO35
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Schottky Diodes | Rectifiers | Schottky Diodes | Rectifiers |
| Product Number | 280-SD101B-TAP | SD101B-TAP-ND | 1281453-SD101B-TAP | 21H7488 | SD101B-TAP | SD101B-TAP |
| Product Name | Schottky 30mA 2A Diode and Rectifier | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers - Single | Schottky Rectifier, 30Ma, 50V Do-35; Diode Configuration Vishay | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Tape and Reel | DO-204AH, DO-35, Axial | DO-35; DO-35 | DO-35 | ||
| RoHS Compliant | RoHS | RoHS | ||||
| IO | 0.0300 amps | |||||
| Tj | -65 C (-85 F) | 125 C (257 F) | 125 C (257 F) | ? to 150 C (? to 302 F) | ||
| VF | 0.9500 volts | 0.4000 volts | 0.9500 volts |