Diode Schottky 60V 30mA (DC) Surface Mount SOD-323
Schottky Diodes & Rectifiers 30mA 60Volt 2A IFSM AUTO
DIODE SCHOTTKY 60V 30MA SOD323
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Diodes | Schottky Diodes | Rectifiers |
| Product Number | SD101AWS-HE3-08-ND | SD101AWS-HE3-08 | SD101AWS-HE3-08 |
| Product Name | Single Diodes | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -55 to 125 C (-67 to 257 F) |