Vishay Intertechnology, Inc. Schottky 0.03A 60V Diode and Rectifier SD101AWS-E3-18

Description
Rectifier Diode, Schottky, 1 Element, 0.03A, 60V V(RRM), Silicon, ROHS COMPLIANT PACKAGE-2 Product overview: SD101AWS-E3-18 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 0.03A, 60V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.03A, 60V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SD101AWS-E3-18 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Rectifier Diode, Schottky, 1 Element, 0.03A, 60V V(RRM), Silicon, ROHS COMPLIANT PACKAGE-2 Product overview: SD101AWS-E3-18 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 0.03A, 60V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.03A, 60V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SD101AWS-E3-18 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 0.03A 60V Diode and Rectifier - 280-SD101AWS-E3-18 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 0.03A 60V Diode and Rectifier
280-SD101AWS-E3-18
Schottky 0.03A 60V Diode and Rectifier 280-SD101AWS-E3-18
Rectifier Diode, Schottky, 1 Element, 0.03A, 60V V(RRM), Silicon, ROHS COMPLIANT PACKAGE-2 Product overview: SD101AWS-E3-18 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 0.03A, 60V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.03A, 60V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SD101AWS-E3-18 can be used for catalog matching and distributor lookup.

Rectifier Diode, Schottky, 1 Element, 0.03A, 60V V(RRM), Silicon, ROHS COMPLIANT PACKAGE-2 Product overview: SD101AWS-E3-18 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 0.03A, 60V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.03A, 60V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SD101AWS-E3-18 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - SD101AWS-E3-18GITR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 60V 30mA (DC) Surface Mount SOD-323

Diode Schottky 60V 30mA (DC) Surface Mount SOD-323

Buy Now Datasheet
Single Diodes - SD101AWS-E3-18GIDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 60V 30mA (DC) Surface Mount SOD-323

Diode Schottky 60V 30mA (DC) Surface Mount SOD-323

Buy Now Datasheet
Single Diodes - SD101AWS-E3-18GICT-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 60V 30mA (DC) Surface Mount SOD-323

Diode Schottky 60V 30mA (DC) Surface Mount SOD-323

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1281861-SD101AWS-E3-18 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1281861-SD101AWS-E3-18
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1281861-SD101AWS-E3-18
Win Source Part Number: 1281861-SD101AWS-E3- 18 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Small Signal =< 200mA (Io), Any Speed Package: Tape & Reel Standard Package: 10,000 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 60 V Current - Average Rectified (Io): 30mA (DC) Voltage - Forward (Vf) (Max) @ If: 1 V @ 15 mA Reverse Recovery Time (trr): 1 ns Current - Reverse Leakage @ Vr: 200 nA @ 50 V Capacitance @ Vr, F: 2pF @ 0V, 1MHz Operating Temperature - Junction: -55°C ~ 125°C Package / Case: SC-76, SOD-323 Supplier Device Package: SOD-323 ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0070 Mfr: Vishay General Semiconductor - Diodes Division Other Names: SD101AWS-E3-18GICT,S D101AWS-E3-18,SD101A WS-E3-18GITR,SD101AW S-E3-18GIDKR Base Product Number: SD101

Win Source Part Number: 1281861-SD101AWS-E3-18
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Small Signal =< 200mA (Io), Any Speed
Package: Tape & Reel
Standard Package: 10,000
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 60 V
Current - Average Rectified (Io): 30mA (DC)
Voltage - Forward (Vf) (Max) @ If: 1 V @ 15 mA
Reverse Recovery Time (trr): 1 ns
Current - Reverse Leakage @ Vr: 200 nA @ 50 V
Capacitance @ Vr, F: 2pF @ 0V, 1MHz
Operating Temperature - Junction: -55°C ~ 125°C
Package / Case: SC-76, SOD-323
Supplier Device Package: SOD-323
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: SD101AWS-E3-18GICT,SD101AWS-E3-18,SD101AWS-E3-18GITR,SD101AWS-E3-18GIDKR
Base Product Number: SD101

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SD101AWS-E3-18 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
SD101AWS-E3-18
Discrete Semiconductor Products - Diodes - Rectifiers SD101AWS-E3-18
DIODE SCHOTTKY 60V 30MA SOD323

DIODE SCHOTTKY 60V 30MA SOD323

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SD101AWS-E3-18
Schottky Diodes & Rectifiers SD101AWS-E3-18
Schottky Diodes & Rectifiers 30mA 60Volt 2A IFSM

Schottky Diodes & Rectifiers 30mA 60Volt 2A IFSM

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Rectifiers Diodes Schottky Diodes Rectifiers Schottky Diodes
Product Number 280-SD101AWS-E3-18 SD101AWS-E3-18GITR-ND 1281861-SD101AWS-E3-18 SD101AWS-E3-18 SD101AWS-E3-18
Product Name Schottky 0.03A 60V Diode and Rectifier Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers - Single Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers
Package Tape and Reel SOD-323; SC-76, SOD-323 SOD-323; SOD-323-2
RoHS Compliant RoHS
IO 0.0300 amps
Tj -55 C (-67 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data