Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 803083-SD101AWS-E3-0
Packaging: Reel
Mounting Style: SMD
Diode Type: Schottky
Current - Average Rectified (Io): 30mA (DC)
Reverse Recovery Time (trr): 1ns
Operating Temperature - Junction: -55°C ~ 125°C
Supplier Device Package: SOD-323
Manufacturer Package: SC-76, SOD-323
Voltage - DC Reverse (Vr) (Maximum): 60V
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1V at 15mA
Current - Reverse Leakage at Vr: 200nA at 50V
Capacitance at Vr, F: 2pF at 0V, 1MHz
Rectifier Diode, Schottky, 1 Element, 0.03A, 60V V(RRM), Silicon, ROHS COMPLIANT PACKAGE-2 Product overview: SD101AWS-E3-08 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 0.03A, 60V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.03A, 60V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SD101AWS-E3-08 can be used for catalog matching and distributor lookup.
Diode Schottky 60V 30mA (DC) Surface Mount SOD-323
Diode Schottky 60V 30mA (DC) Surface Mount SOD-323
Diode Schottky 60V 30mA (DC) Surface Mount SOD-323
Schottky Diodes & Rectifiers 30mA 60Volt 2A IFSM
DIODE SCHOTTKY 60V 30MA SOD323
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Rectifiers | Diodes | Schottky Diodes | Rectifiers |
| Product Number | 803083-SD101AWS-E3-08 | 280-SD101AWS-E3-08 | 112-SD101AWS-E3-08DKR-ND | SD101AWS-E3-08 | SD101AWS-E3-08 |
| Product Name | Diodes, Rectifiers - Single - SD101AWS-E3-08 | Schottky 0.03A 60V Diode and Rectifier | Single Diodes | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| VF | 1 volts | 1 volts | |||
| trr | 1 ns | ||||
| Tj | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | ||
| Package | Tape and Reel | SOD-323; SOD-323-2 |