Vishay Intertechnology, Inc. Schottky 60V 0.03A Diode and Rectifier SD101AW-V-GS08

Description
Diode Small Signal Schottky 60V 0.03A 2-Pin SOD-123 T/R Product overview: SD101AW-V-GS08 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, 0.03A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 0.03A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SD101AW-V-GS08 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Diode Small Signal Schottky 60V 0.03A 2-Pin SOD-123 T/R Product overview: SD101AW-V-GS08 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, 0.03A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 0.03A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SD101AW-V-GS08 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Schottky 60V 0.03A Diode and Rectifier - 280-SD101AW-V-GS08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 60V 0.03A Diode and Rectifier
280-SD101AW-V-GS08
Schottky 60V 0.03A Diode and Rectifier 280-SD101AW-V-GS08
Diode Small Signal Schottky 60V 0.03A 2-Pin SOD-123 T/R Product overview: SD101AW-V-GS08 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, 0.03A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 0.03A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SD101AW-V-GS08 can be used for catalog matching and distributor lookup.

Diode Small Signal Schottky 60V 0.03A 2-Pin SOD-123 T/R Product overview: SD101AW-V-GS08 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, 0.03A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 0.03A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SD101AW-V-GS08 can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - 188880-SD101AW-V-GS08 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
188880-SD101AW-V-GS08
Discrete Semiconductor Products 188880-SD101AW-V-GS08
Manufacturer: Vishay Win Source Part Number: 188880-SD101AW-V-GS0 8 Category: Discrete Semiconductor Products Family: Diodes,Rectifiers - Single Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 188880-SD101AW-V-GS08
Category: Discrete Semiconductor Products
Family: Diodes,Rectifiers - Single
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Rectifiers Schottky Diodes
Product Number 280-SD101AW-V-GS08 188880-SD101AW-V-GS08
Product Name Schottky 60V 0.03A Diode and Rectifier Discrete Semiconductor Products
Package Tape and Reel
Unlock Full Specs
to access all available technical data