Vishay Precision Group Diodes, Rectifiers - Single - SD101AW-E3-08 SD101AW-E3-08

Description
Manufacturer: Vishay Win Source Part Number: 933192-SD101AW-E3-08 Series: Automotive, AEC-Q101 Features: Diode Schottky 60 V 30mA (DC) Surface Mount SOD-123 Speed: Small Signal =< 200mA (Io), Any Speed Package: SOD-123 Package: Reel - TR Mounting: Surface Mount Family Name: SD101 Categories: Discrete Semiconductor Products Case / Package: SOD-123 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0070 Other Part Number: SD101AW-E3-08GIDKR, SD101AW-E3-08GICT, SD101AW-E3-08-ND, SD101AW-E3-08GITR
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 933192-SD101AW-E3-08 Series: Automotive, AEC-Q101 Features: Diode Schottky 60 V 30mA (DC) Surface Mount SOD-123 Speed: Small Signal =< 200mA (Io), Any Speed Package: SOD-123 Package: Reel - TR Mounting: Surface Mount Family Name: SD101 Categories: Discrete Semiconductor Products Case / Package: SOD-123 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0070 Other Part Number: SD101AW-E3-08GIDKR, SD101AW-E3-08GICT, SD101AW-E3-08-ND, SD101AW-E3-08GITR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - SD101AW-E3-08 - 933192-SD101AW-E3-08 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - SD101AW-E3-08
933192-SD101AW-E3-08
Diodes, Rectifiers - Single - SD101AW-E3-08 933192-SD101AW-E3-08
Manufacturer: Vishay Win Source Part Number: 933192-SD101AW-E3-08 Series: Automotive, AEC-Q101 Features: Diode Schottky 60 V 30mA (DC) Surface Mount SOD-123 Speed: Small Signal =< 200mA (Io), Any Speed Package: SOD-123 Package: Reel - TR Mounting: Surface Mount Family Name: SD101 Categories: Discrete Semiconductor Products Case / Package: SOD-123 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0070 Other Part Number: SD101AW-E3-08GIDKR, SD101AW-E3-08GICT, SD101AW-E3-08-ND, SD101AW-E3-08GITR

Manufacturer: Vishay
Win Source Part Number: 933192-SD101AW-E3-08
Series: Automotive, AEC-Q101
Features: Diode Schottky 60 V 30mA (DC) Surface Mount SOD-123
Speed: Small Signal =< 200mA (Io), Any Speed
Package: SOD-123
Package: Reel - TR
Mounting: Surface Mount
Family Name: SD101
Categories: Discrete Semiconductor Products
Case / Package: SOD-123
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Other Part Number: SD101AW-E3-08GIDKR, SD101AW-E3-08GICT, SD101AW-E3-08-ND, SD101AW-E3-08GITR

Buy Now Datasheet
Schottky 0.03A 60V Diode and Rectifier - 280-SD101AW-E3-08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 0.03A 60V Diode and Rectifier
280-SD101AW-E3-08
Schottky 0.03A 60V Diode and Rectifier 280-SD101AW-E3-08
Rectifier Diode, Schottky, 1 Element, 0.03A, 60V V(RRM), Silicon, ROHS COMPLIANT PACKAGE-2 Product overview: SD101AW-E3-08 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 0.03A, 60V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.03A, 60V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SD101AW-E3-08 can be used for catalog matching and distributor lookup.

Rectifier Diode, Schottky, 1 Element, 0.03A, 60V V(RRM), Silicon, ROHS COMPLIANT PACKAGE-2 Product overview: SD101AW-E3-08 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 0.03A, 60V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.03A, 60V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SD101AW-E3-08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Schottky Diodes & Rectifiers - 1807109 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1807109
Schottky Diodes & Rectifiers 1807109
Vishay SD101AW-E3-08 Diode

Vishay SD101AW-E3-08 Diode

Supplier's Site
Schottky Diodes & Rectifiers - 1807015 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1807015
Schottky Diodes & Rectifiers 1807015
Vishay SD101AW-E3-08 Diode

Vishay SD101AW-E3-08 Diode

Supplier's Site
Schottky Diodes & Rectifiers - 1807109P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1807109P
Schottky Diodes & Rectifiers 1807109P
Vishay SD101AW-E3-08 Diode

Vishay SD101AW-E3-08 Diode

Supplier's Site
Single Diodes - SD101AW-E3-08GIDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 60V 30mA (DC) Surface Mount SOD-123

Diode Schottky 60V 30mA (DC) Surface Mount SOD-123

Buy Now Datasheet
Single Diodes - SD101AW-E3-08GICT-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 60V 30mA (DC) Surface Mount SOD-123

Diode Schottky 60V 30mA (DC) Surface Mount SOD-123

Buy Now Datasheet
Single Diodes - SD101AW-E3-08GITR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 60V 30mA (DC) Surface Mount SOD-123

Diode Schottky 60V 30mA (DC) Surface Mount SOD-123

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SD101AW-E3-08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SD101AW-E3-08
Discrete Semiconductor Products - Diodes - Rectifiers SD101AW-E3-08
DIODE SCHOTTKY 60V 30MA SOD123

DIODE SCHOTTKY 60V 30MA SOD123

Supplier's Site
Single Diodes - SD101AW-E3-08 - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
SD101AW-E3-08
Single Diodes SD101AW-E3-08
DIODE SCHOTTKY 60V 30MA SOD123

DIODE SCHOTTKY 60V 30MA SOD123

Supplier's Site Datasheet
Diode, Schottky, 0.03A, 60V, Sod-123-2; Diode Configuration Vishay - 12X8112 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Schottky, 0.03A, 60V, Sod-123-2; Diode Configuration Vishay
12X8112
Diode, Schottky, 0.03A, 60V, Sod-123-2; Diode Configuration Vishay 12X8112
DIODE, SCHOTTKY, 0.03A, 60V, SOD-123-2; Diode Configuration:Single ; Repetitive Peak Reverse Voltage:60V; Average Forward Current:30mA; Forward Voltage Max:1V; Forward Surge Current:2A; Operating Temperature Max:125°C; Product Range:-RoHS Compliant: Yes

DIODE, SCHOTTKY, 0.03A, 60V, SOD-123-2; Diode Configuration:Single; Repetitive Peak Reverse Voltage:60V; Average Forward Current:30mA; Forward Voltage Max:1V; Forward Surge Current:2A; Operating Temperature Max:125°C; Product Range:-RoHS Compliant: Yes

Supplier's Site
Diode, Schottky, 30Ma, 60V, Sod-323-2, Full Reel; Diode Configuration Vishay - 06X4596 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Schottky, 30Ma, 60V, Sod-323-2, Full Reel; Diode Configuration Vishay
06X4596
Diode, Schottky, 30Ma, 60V, Sod-323-2, Full Reel; Diode Configuration Vishay 06X4596
DIODE, SCHOTTKY, 30MA, 60V, SOD-323-2, FULL REEL; Diode Configuration:Single ; Repetitive Peak Reverse Voltage:60V; Average Forward Current:30mA; Forward Voltage Max:1V; Reverse Recovery Time:1ns; Forward Surge Current:2A RoHS Compliant: Yes

DIODE, SCHOTTKY, 30MA, 60V, SOD-323-2, FULL REEL; Diode Configuration:Single; Repetitive Peak Reverse Voltage:60V; Average Forward Current:30mA; Forward Voltage Max:1V; Reverse Recovery Time:1ns; Forward Surge Current:2A RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SD101AW-E3-08
Schottky Diodes & Rectifiers SD101AW-E3-08
Schottky Diodes & Rectifiers 30mA 60 Volt

Schottky Diodes & Rectifiers 30mA 60 Volt

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Schottky Diodes Rectifiers Rectifiers Rectifiers Diodes Rectifiers Schottky Diodes Schottky Diodes Schottky Diodes Schottky Diodes
Product Number 933192-SD101AW-E3-08 280-SD101AW-E3-08 1807109 1807109P SD101AW-E3-08GIDKR-ND SD101AW-E3-08 SD101AW-E3-08 12X8112 06X4596 SD101AW-E3-08
Product Name Diodes, Rectifiers - Single - SD101AW-E3-08 Schottky 0.03A 60V Diode and Rectifier Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers Single Diodes Diode, Schottky, 0.03A, 60V, Sod-123-2; Diode Configuration Vishay Diode, Schottky, 30Ma, 60V, Sod-323-2, Full Reel; Diode Configuration Vishay Schottky Diodes & Rectifiers
Package SOD-123; SOD-123 Tape and Reel SOD-123; Sod-123 SOD-123; SOD-123 SOD-123 SOD-123; SOD-123 SOD-123; SOD-123
RoHS Compliant RoHS RoHS RoHS RoHS
IO 0.0300 amps
Tj -55 C (-67 F) -55 to 125 C (-67 to 257 F) ? to 125 C (? to 257 F)
Rectifier Configuration / Technology Schottky
Unlock Full Specs
to access all available technical data