Manufacturer: Vishay
Win Source Part Number: 1094953-SD101A-TR
Packaging: Reel - TR
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 60V
Current - Average Rectified (Io): 30mA (DC)
Voltage - Forward (Vf) (Max) @ If: 1V @ 15mA
Current - Reverse Leakage @ Vr: 200nA @ 50V
Capacitance @ Vr, F: 2pF @ 0V, 1MHz
Operating Temperature - Junction: 125°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-35
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Sufficient
Diode Small Signal Schottky 60V 0.03A Automotive 2-Pin DO-35 T/R Product overview: SD101A-TR from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Schottky, 60V, 0.03A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 60V, 0.03A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SD101A-TR can be used for catalog matching and distributor lookup.
Diode Schottky 60V 30mA (DC) Through Hole DO-35 (DO-204AH)
Diode Schottky 60V 30mA (DC) Through Hole DO-35 (DO-204AH)
DIODE SCHOTTKY 60V 30MA DO35
Schottky Diodes & Rectifiers 1mA 60 Volt
SCHOTTKY RECTIFIER, 30mA, 60V DO-35; Diode Configuration:Single
SCHOTTKY RECTIFIER, 30mA, 60V DO-35; Diode Type:Schottky; Repetitive Reverse Voltage Vrrm Max:60V; Forward Voltage VF Max:1V; Forward Surge Current Ifsm Max:2A; Diode Case Style:DO-35; No. of Pins:2; Package / Case:DO-35 RoHS Compliant: Yes
| Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Rectifiers | Rectifiers | Rectifiers | Diodes | Rectifiers | Schottky Diodes | Rectifiers | Rectifiers |
| Product Number | 1094953-SD101A-TR | 8129409 | 8129409P | 280-SD101A-TR | SD101AVSTR-ND | SD101A-TR | SD101A-TR | 33C0994 | 55R1210 |
| Product Name | Diodes, Rectifiers - Single - SD101A-TR | Schottky Diodes & Rectifiers | Schottky Diodes & Rectifiers | Automotive Schottky 60V 0.03A Diode and Rectifier | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers | Schottky Rectifier, 30Ma, 60V Do-35; Diode Configuration Vishay | Schottky Rectifier, 30Ma, 60V Do-35; Diode Type Vishay |
| Life Cycle Stage | Active | Active | |||||||
| Package | DO-35 | Do-35 | DO-35; DO-35 | Tape and Reel | DO-35; DO-35 | DO-35; DO-35 | |||
| VF | 1 volts | 1 volts | 1 volts | 1 volts | |||||
| Tj | 125 C (257 F) | -65 C (-85 F) | 125 C (257 F) | ? to 125 C (? to 257 F) | |||||
| Rectifier Configuration / Technology | Schottky | Schottky | Schottky |