Diode Schottky 60V 30mA Through Hole DO-35 (DO-204AH)
Diode Schottky 60V 30mA Through Hole DO-35 (DO-204AH)
Schottky Diodes & Rectifiers 30mA 60 Volt 2A IFSM
DIODE SCHOTTKY 60V 30MA DO35
SCHOTTKY RECTIFIER, 30mA, 60V DO-35; Diode Configuration:Single
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Diodes | Schottky Diodes | Rectifiers | Rectifiers |
| Product Number | SD101A-TAPGICT-ND | SD101A-TAP | SD101A-TAP | 21H7482 |
| Product Name | Single Diodes | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Rectifier, 30Ma, 60V Do-35; Diode Configuration Vishay |
| Tj | 125 C (257 F) | ? to 150 C (? to 302 F) | ||
| Package | DO-35; DO-35 | |||
| Life Cycle Stage | Active | |||
| VF | 1 volts | 0.4100 volts |