Vishay Intertechnology, Inc. Diodes, Rectifiers - Single - SBYV28-200-E3/73 SBYV28-200-E3/73

Description
Manufacturer: Vishay Win Source Part Number: 064129-SBYV28-200-E3 /73 Packaging: AMMO PACKAGE Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 200V Current - Average Rectified (Io): 3.5A Voltage - Forward (Vf) (Max) @ If: 1.1V @ 3.5A Reverse Recovery Time (trr): 20ns Current - Reverse Leakage @ Vr: 5μA @ 200V Capacitance @ Vr, F: 20pF @ 4V, 1MHz Operating Temperature - Junction: -55°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-201AD Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 064129-SBYV28-200-E3 /73 Packaging: AMMO PACKAGE Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 200V Current - Average Rectified (Io): 3.5A Voltage - Forward (Vf) (Max) @ If: 1.1V @ 3.5A Reverse Recovery Time (trr): 20ns Current - Reverse Leakage @ Vr: 5μA @ 200V Capacitance @ Vr, F: 20pF @ 4V, 1MHz Operating Temperature - Junction: -55°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-201AD Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - SBYV28-200-E3/73 - 064129-SBYV28-200-E3/73 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - SBYV28-200-E3/73
064129-SBYV28-200-E3/73
Diodes, Rectifiers - Single - SBYV28-200-E3/73 064129-SBYV28-200-E3/73
Manufacturer: Vishay Win Source Part Number: 064129-SBYV28-200-E3 /73 Packaging: AMMO PACKAGE Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 200V Current - Average Rectified (Io): 3.5A Voltage - Forward (Vf) (Max) @ If: 1.1V @ 3.5A Reverse Recovery Time (trr): 20ns Current - Reverse Leakage @ Vr: 5μA @ 200V Capacitance @ Vr, F: 20pF @ 4V, 1MHz Operating Temperature - Junction: -55°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-201AD Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 064129-SBYV28-200-E3/73
Packaging: AMMO PACKAGE
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 200V
Current - Average Rectified (Io): 3.5A
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 3.5A
Reverse Recovery Time (trr): 20ns
Current - Reverse Leakage @ Vr: 5μA @ 200V
Capacitance @ Vr, F: 20pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-201AD
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single Diodes - 112-SBYV28-200-E3/73CT-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 200V 3.5A Through Hole DO-201AD

Diode Standard 200V 3.5A Through Hole DO-201AD

Buy Now Datasheet
Single Diodes - 112-SBYV28-200-E3/73TB-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 200V 3.5A Through Hole DO-201AD

Diode Standard 200V 3.5A Through Hole DO-201AD

Buy Now Datasheet
3.5 A 200 V Diode and Rectifier - 280-SBYV28-200-E3/73 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.5 A 200 V Diode and Rectifier
280-SBYV28-200-E3/73
3.5 A 200 V Diode and Rectifier 280-SBYV28-200-E3/73
DIODE 3.5 A, 200 V, SILICON, RECTIFIER DIODE, DO-201AD, ROHS COMPLIANT, PLASTIC PACKAGE-2, Rectifier Diode Product overview: SBYV28-200-E3/73 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.5 A, 200 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 3.5 A, 200 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBYV28-200-E3/73 can be used for catalog matching and distributor lookup.

DIODE 3.5 A, 200 V, SILICON, RECTIFIER DIODE, DO-201AD, ROHS COMPLIANT, PLASTIC PACKAGE-2, Rectifier Diode Product overview: SBYV28-200-E3/73 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.5 A, 200 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 3.5 A, 200 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBYV28-200-E3/73 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes >> Fast recovery/high efficiency diode - SBYV28-200-E3/73 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Fast recovery/high efficiency diode
SBYV28-200-E3/73
Diodes >> Fast recovery/high efficiency diode SBYV28-200-E3/73
1.1V@3.5A 20ns 3.5A 200V DO-201AD Fast recovery/high efficiency diode ROHS

1.1V@3.5A 20ns 3.5A 200V DO-201AD Fast recovery/high efficiency diode ROHS

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SBYV28-200-E3/73 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SBYV28-200-E3/73
Discrete Semiconductor Products - Diodes - Rectifiers SBYV28-200-E3/73
DIODE GEN PURP 200V 3.5A DO201AD

DIODE GEN PURP 200V 3.5A DO201AD

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Diodes Rectifiers Diodes Rectifiers
Product Number 064129-SBYV28-200-E3/73 112-SBYV28-200-E3/73CT-ND 280-SBYV28-200-E3/73 SBYV28-200-E3/73 SBYV28-200-E3/73
Product Name Diodes, Rectifiers - Single - SBYV28-200-E3/73 Single Diodes 3.5 A 200 V Diode and Rectifier Diodes >> Fast recovery/high efficiency diode Discrete Semiconductor Products - Diodes - Rectifiers
Diode Type Standard
VF 1.1 volts 1.1 volts 1.1 volts
VR 200 volts 200 volts
IR 0.0050 mA
trr 20 ns 20 ns
Unlock Full Specs
to access all available technical data