Vishay Precision Group 200V 3.5A Diode and Rectifier SBYV28-200-E3/54

Description
DIODE GEN PURP 200V 3.5A DO201AD Product overview: SBYV28-200-E3/54 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 3.5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 3.5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBYV28-200-E3/54 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE GEN PURP 200V 3.5A DO201AD Product overview: SBYV28-200-E3/54 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 3.5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 3.5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBYV28-200-E3/54 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
200V 3.5A Diode and Rectifier - 280-SBYV28-200-E3/54 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
200V 3.5A Diode and Rectifier
280-SBYV28-200-E3/54
200V 3.5A Diode and Rectifier 280-SBYV28-200-E3/54
DIODE GEN PURP 200V 3.5A DO201AD Product overview: SBYV28-200-E3/54 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 3.5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 3.5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBYV28-200-E3/54 can be used for catalog matching and distributor lookup.

DIODE GEN PURP 200V 3.5A DO201AD Product overview: SBYV28-200-E3/54 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 3.5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 3.5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBYV28-200-E3/54 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - SBYV28-200-E3/54GITR-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 200V 3.5A Through Hole DO-201AD

Diode Standard 200V 3.5A Through Hole DO-201AD

Buy Now Datasheet
Single Diodes - SBYV28-200-E3/54GICT-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 200V 3.5A Through Hole DO-201AD

Diode Standard 200V 3.5A Through Hole DO-201AD

Buy Now Datasheet
Diodes, Rectifiers - Single - SBYV28-200-E3/54 - 028111-SBYV28-200-E3/54 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - SBYV28-200-E3/54
028111-SBYV28-200-E3/54
Diodes, Rectifiers - Single - SBYV28-200-E3/54 028111-SBYV28-200-E3/54
Manufacturer: Vishay Win Source Part Number: 028111-SBYV28-200-E3 /54 Packaging: Reel - TR Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 200V Current - Average Rectified (Io): 3.5A Voltage - Forward (Vf) (Max) @ If: 1.1V @ 3.5A Reverse Recovery Time (trr): 20ns Current - Reverse Leakage @ Vr: 5μA @ 200V Capacitance @ Vr, F: 20pF @ 4V, 1MHz Operating Temperature - Junction: -55°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-201AD Speed(Frequency): Fast Recovery = 200mA (Io) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 028111-SBYV28-200-E3/54
Packaging: Reel - TR
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 200V
Current - Average Rectified (Io): 3.5A
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 3.5A
Reverse Recovery Time (trr): 20ns
Current - Reverse Leakage @ Vr: 5μA @ 200V
Capacitance @ Vr, F: 20pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-201AD
Speed(Frequency): Fast Recovery = 200mA (Io)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
Rectifiers 200 Volt 3.5A 20ns 90 Amp IFSM

Rectifiers 200 Volt 3.5A 20ns 90 Amp IFSM

Buy Now Datasheet
Diode, Soft Recovery, 3.5A; Repetitive Peak Reverse Voltage Vishay - 26M2924 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Soft Recovery, 3.5A; Repetitive Peak Reverse Voltage Vishay
26M2924
Diode, Soft Recovery, 3.5A; Repetitive Peak Reverse Voltage Vishay 26M2924
DIODE, SOFT RECOVERY, 3.5A; Repetitive Peak Reverse Voltage:200V; Average Forward Current:3.5A; Diode Configuration:Single ; Forward Voltage Max:1.1V; Reverse Recovery Time:20ns; Forward Surge Current:150A; Diode Case Style:DO-201AD RoHS Compliant: Yes

DIODE, SOFT RECOVERY, 3.5A; Repetitive Peak Reverse Voltage:200V; Average Forward Current:3.5A; Diode Configuration:Single; Forward Voltage Max:1.1V; Reverse Recovery Time:20ns; Forward Surge Current:150A; Diode Case Style:DO-201AD RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - SBYV28-200-E3/54 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SBYV28-200-E3/54
Discrete Semiconductor Products - Diodes - Rectifiers SBYV28-200-E3/54
DIODE GEN PURP 200V 3.5A DO201AD

DIODE GEN PURP 200V 3.5A DO201AD

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diodes Diodes Rectifiers Diodes Rectifiers
Product Number 280-SBYV28-200-E3/54 SBYV28-200-E3/54GITR-ND 028111-SBYV28-200-E3/54 SBYV28-200-E3/54 26M2924 SBYV28-200-E3/54
Product Name 200V 3.5A Diode and Rectifier Single Diodes Diodes, Rectifiers - Single - SBYV28-200-E3/54 Rectifiers Diode, Soft Recovery, 3.5A; Repetitive Peak Reverse Voltage Vishay Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape and Reel DO-201; DO-201AD DO-201
RoHS Compliant RoHS RoHS
IO 3.5 amps
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Diode Type Standard
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 1219413 - RS Components, Ltd.
Specs
Rectifier Configuration / Technology Schottky
Package SOT23; Sot-23
RoHS Compliant RoHS
View Details
Rectifier Diodes - 3SM8 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 150 amps
IF 5000 mA
trr 2000 ns
View Details
High-speed switching diode. - BAV99,215 - Nexperia B.V.
Specs
Diode Applications Switching; Protector
RoHS Compliant RoHS
VF 715 to 0.7150 volts
View Details
8 suppliers