Vishay Precision Group 100V 3.5A Diode and Rectifier SBYV28-100-E3/54

Description
DIODE GEN PURP 100V 3.5A DO201AD Product overview: SBYV28-100-E3/54 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 3.5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 3.5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBYV28-100-E3/54 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE GEN PURP 100V 3.5A DO201AD Product overview: SBYV28-100-E3/54 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 3.5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 3.5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBYV28-100-E3/54 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
100V 3.5A Diode and Rectifier - 280-SBYV28-100-E3/54 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100V 3.5A Diode and Rectifier
280-SBYV28-100-E3/54
100V 3.5A Diode and Rectifier 280-SBYV28-100-E3/54
DIODE GEN PURP 100V 3.5A DO201AD Product overview: SBYV28-100-E3/54 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 3.5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 3.5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBYV28-100-E3/54 can be used for catalog matching and distributor lookup.

DIODE GEN PURP 100V 3.5A DO201AD Product overview: SBYV28-100-E3/54 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 3.5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 3.5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBYV28-100-E3/54 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - SBYV28-100-E3/54GITR-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 100V 3.5A Through Hole DO-201AD

Diode Standard 100V 3.5A Through Hole DO-201AD

Buy Now Datasheet
Single Diodes - SBYV28-100-E3/54GICT-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 100V 3.5A Through Hole DO-201AD

Diode Standard 100V 3.5A Through Hole DO-201AD

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1091400-SBYV28-100-E3/54 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1091400-SBYV28-100-E3/54
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1091400-SBYV28-100-E3/54
Win Source Part Number: 1091400-SBYV28-100-E 3/54 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel Standard Package: 1,400 Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 100 V Current - Average Rectified (Io): 3.5A Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 3.5 A Reverse Recovery Time (trr): 20 ns Current - Reverse Leakage @ Vr: 5 µA @ 100 V Capacitance @ Vr, F: 20pF @ 4V, 1MHz Operating Temperature - Junction: -55°C ~ 150°C Mounting Type: Through Hole Package / Case: DO-201AD, Axial Supplier Device Package: DO-201AD Alternative Parts (Cross-Reference): SBYV28-50-E3/54; SBYV28-200-E3/54; BYV98-200-TR; KBL04; 1N5408G-T; 1N5406G-T; ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Other Names: SBYV28-100-E3/54GIDK R,SBYV28-100-E3/54GI CT,SBYV28-100-E3/54- ND,SBYV28-100-E3/54G ITR Base Product Number: SBYV28

Win Source Part Number: 1091400-SBYV28-100-E3/54
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 1,400
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 100 V
Current - Average Rectified (Io): 3.5A
Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 3.5 A
Reverse Recovery Time (trr): 20 ns
Current - Reverse Leakage @ Vr: 5 µA @ 100 V
Capacitance @ Vr, F: 20pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C ~ 150°C
Mounting Type: Through Hole
Package / Case: DO-201AD, Axial
Supplier Device Package: DO-201AD
Alternative Parts (Cross-Reference): SBYV28-50-E3/54; SBYV28-200-E3/54; BYV98-200-TR; KBL04; 1N5408G-T; 1N5406G-T;
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: SBYV28-100-E3/54GIDKR,SBYV28-100-E3/54GICT,SBYV28-100-E3/54-ND,SBYV28-100-E3/54GITR
Base Product Number: SBYV28

Buy Now Datasheet
Sheung Wan, Hong Kong
Rectifiers 100 Volt 3.5A 20ns 90 Amp IFSM

Rectifiers 100 Volt 3.5A 20ns 90 Amp IFSM

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SBYV28-100-E3/54 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SBYV28-100-E3/54
Discrete Semiconductor Products - Diodes - Rectifiers SBYV28-100-E3/54
DIODE GEN PURP 100V 3.5A DO201AD

DIODE GEN PURP 100V 3.5A DO201AD

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diodes Diodes Rectifiers Rectifiers
Product Number 280-SBYV28-100-E3/54 SBYV28-100-E3/54GITR-ND 1091400-SBYV28-100-E3/54 SBYV28-100-E3/54 SBYV28-100-E3/54
Product Name 100V 3.5A Diode and Rectifier Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers - Single Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape and Reel DO-201; DO-201AD DO-201
RoHS Compliant RoHS
IO 3.5 amps
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Diode Type Standard
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 1220190 - RS Components, Ltd.
Specs
Rectifier Configuration / Technology Schottky
Package Powerdi 123
RoHS Compliant RoHS
View Details
Rectifier Diode - HRPFF2 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 22 amps
IF 1250 mA
trr 30 ns
View Details
 - BAS21/8R - Rochester Electronics
Specs
Diode Applications Switching; High Voltage
RoHS Compliant RoHS
View Details
3 suppliers
Dual 100V 140MA SOT-23 Diode and Rectifier - 284-BAR141E6327XT - ERSAELECTRONICS PTE. LTD.
Specs
Package Reel - TR
Tj 150 C (302 F)
View Details
2 suppliers