Vishay Precision Group 2 A 50 V Diode and Rectifier SBYV27-50-E3/54

Description
DIODE 2 A, 50 V, SILICON, RECTIFIER DIODE, DO-204AC, ROHS COMPLIANT, PLASTIC, DO-15, 2 PIN, Rectifier Diode Product overview: SBYV27-50-E3/54 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2 A, 50 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 2 A, 50 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBYV27-50-E3/54 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE 2 A, 50 V, SILICON, RECTIFIER DIODE, DO-204AC, ROHS COMPLIANT, PLASTIC, DO-15, 2 PIN, Rectifier Diode Product overview: SBYV27-50-E3/54 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2 A, 50 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 2 A, 50 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBYV27-50-E3/54 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2 A 50 V Diode and Rectifier - 280-SBYV27-50-E3/54 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2 A 50 V Diode and Rectifier
280-SBYV27-50-E3/54
2 A 50 V Diode and Rectifier 280-SBYV27-50-E3/54
DIODE 2 A, 50 V, SILICON, RECTIFIER DIODE, DO-204AC, ROHS COMPLIANT, PLASTIC, DO-15, 2 PIN, Rectifier Diode Product overview: SBYV27-50-E3/54 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2 A, 50 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 2 A, 50 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBYV27-50-E3/54 can be used for catalog matching and distributor lookup.

DIODE 2 A, 50 V, SILICON, RECTIFIER DIODE, DO-204AC, ROHS COMPLIANT, PLASTIC, DO-15, 2 PIN, Rectifier Diode Product overview: SBYV27-50-E3/54 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2 A, 50 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 2 A, 50 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBYV27-50-E3/54 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1281825-SBYV27-50-E3/54 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1281825-SBYV27-50-E3/54
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1281825-SBYV27-50-E3/54
Win Source Part Number: 1281825-SBYV27-50-E3 /54 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel (TR),Cut Tape (CT) Standard Package: 4,000 Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 50 V Current - Average Rectified (Io): 2A Voltage - Forward (Vf) (Max) @ If: 1.07 V @ 3 A Reverse Recovery Time (trr): 15 ns Current - Reverse Leakage @ Vr: 5 µA @ 50 V Capacitance @ Vr, F: 15pF @ 4V, 1MHz Operating Temperature - Junction: -55°C ~ 150°C Mounting Type: Through Hole Package / Case: DO-204AC, DO-15, Axial Supplier Device Package: DO-204AC (DO-15) ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Other Names: SBYV27-50-E3/54GIDKR INACTIVE,SBYV27-50-E 3/54GICT,SBYV27-50-E 3/54,SBYV27-50-E3/54 GIDKR,SBYV27-50-E3/5 4GIDKR,SBYV27-50-E3/ 54GITR Base Product Number: SBYV27

Win Source Part Number: 1281825-SBYV27-50-E3/54
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel (TR),Cut Tape (CT)
Standard Package: 4,000
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 50 V
Current - Average Rectified (Io): 2A
Voltage - Forward (Vf) (Max) @ If: 1.07 V @ 3 A
Reverse Recovery Time (trr): 15 ns
Current - Reverse Leakage @ Vr: 5 µA @ 50 V
Capacitance @ Vr, F: 15pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C ~ 150°C
Mounting Type: Through Hole
Package / Case: DO-204AC, DO-15, Axial
Supplier Device Package: DO-204AC (DO-15)
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: SBYV27-50-E3/54GIDKRINACTIVE,SBYV27-50-E3/54GICT,SBYV27-50-E3/54,SBYV27-50-E3/54GIDKR,SBYV27-50-E3/54GIDKR,SBYV27-50-E3/54GITR
Base Product Number: SBYV27

Buy Now Datasheet
Single Diodes - SBYV27-50-E3/54GITR-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 50V 2A Through Hole DO-204AC (DO-15)

Diode Standard 50V 2A Through Hole DO-204AC (DO-15)

Buy Now Datasheet
Single Diodes - SBYV27-50-E3/54GICT-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 50V 2A Through Hole DO-204AC (DO-15)

Diode Standard 50V 2A Through Hole DO-204AC (DO-15)

Buy Now Datasheet
Rect, Ultrafast, 2A, 50V, Do-204Ac; Repetitive Reverse Voltage Vrrm Max Vishay - 60AC3792 - Newark, An Avnet Company
Chicago, IL, United States
Rect, Ultrafast, 2A, 50V, Do-204Ac; Repetitive Reverse Voltage Vrrm Max Vishay
60AC3792
Rect, Ultrafast, 2A, 50V, Do-204Ac; Repetitive Reverse Voltage Vrrm Max Vishay 60AC3792
RECT, ULTRAFAST, 2A, 50V, DO-204AC; Repetitive Reverse Voltage Vrrm Max:50V; Forward Current If(AV):2A; Diode Configuration:Single ; Forward Voltage VF Max:1.07V; Reverse Recovery Time trr Max:15ns; Forward Surge Current Ifsm Max:50A;RoHS Compliant: Yes

RECT, ULTRAFAST, 2A, 50V, DO-204AC; Repetitive Reverse Voltage Vrrm Max:50V; Forward Current If(AV):2A; Diode Configuration:Single; Forward Voltage VF Max:1.07V; Reverse Recovery Time trr Max:15ns; Forward Surge Current Ifsm Max:50A;RoHS Compliant: Yes

Supplier's Site Datasheet
Rect, Ultrafast, 2A, 50V, Do-204Ac; Repetitive Peak Reverse Voltage Vishay - 77K1822 - Newark, An Avnet Company
Chicago, IL, United States
Rect, Ultrafast, 2A, 50V, Do-204Ac; Repetitive Peak Reverse Voltage Vishay
77K1822
Rect, Ultrafast, 2A, 50V, Do-204Ac; Repetitive Peak Reverse Voltage Vishay 77K1822
RECT, ULTRAFAST, 2A, 50V, DO-204AC; Repetitive Peak Reverse Voltage:50V; Average Forward Current:2A; Diode Configuration:Single ; Forward Voltage Max:880mV; Reverse Recovery Time:15ns; Forward Surge Current:50A; No. of Pins:2 Pin RoHS Compliant: Yes

RECT, ULTRAFAST, 2A, 50V, DO-204AC; Repetitive Peak Reverse Voltage:50V; Average Forward Current:2A; Diode Configuration:Single; Forward Voltage Max:880mV; Reverse Recovery Time:15ns; Forward Surge Current:50A; No. of Pins:2 Pin RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - SBYV27-50-E3/54 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SBYV27-50-E3/54
Discrete Semiconductor Products - Diodes - Rectifiers SBYV27-50-E3/54
DIODE GEN PURP 50V 2A DO204AC

DIODE GEN PURP 50V 2A DO204AC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diodes Diodes Diodes Diodes Rectifiers
Product Number 280-SBYV27-50-E3/54 1281825-SBYV27-50-E3/54 SBYV27-50-E3/54GITR-ND 60AC3792 77K1822 SBYV27-50-E3/54
Product Name 2 A 50 V Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers - Single Single Diodes Rect, Ultrafast, 2A, 50V, Do-204Ac; Repetitive Reverse Voltage Vrrm Max Vishay Rect, Ultrafast, 2A, 50V, Do-204Ac; Repetitive Peak Reverse Voltage Vishay Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape and Reel DO-15
RoHS Compliant RoHS RoHS RoHS
IO 2 amps
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Diode Type Standard
Unlock Full Specs
to access all available technical data