Vishay Intertechnology, Inc. Diodes, Rectifiers - Single - SBYV27-200-E3/73 SBYV27-200-E3/73

Description
Manufacturer: Vishay Win Source Part Number: 123343-SBYV27-200-E3 /73 Packaging: AMMO PACKAGE Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 200V Current - Average Rectified (Io): 2A Voltage - Forward (Vf) (Max) @ If: 1.07V @ 3A Reverse Recovery Time (trr): 15ns Current - Reverse Leakage @ Vr: 5μA @ 200V Capacitance @ Vr, F: 15pF @ 4V, 1MHz Operating Temperature - Junction: -55°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-204AC (DO-15) Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 123343-SBYV27-200-E3 /73 Packaging: AMMO PACKAGE Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 200V Current - Average Rectified (Io): 2A Voltage - Forward (Vf) (Max) @ If: 1.07V @ 3A Reverse Recovery Time (trr): 15ns Current - Reverse Leakage @ Vr: 5μA @ 200V Capacitance @ Vr, F: 15pF @ 4V, 1MHz Operating Temperature - Junction: -55°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-204AC (DO-15) Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - SBYV27-200-E3/73 - 123343-SBYV27-200-E3/73 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - SBYV27-200-E3/73
123343-SBYV27-200-E3/73
Diodes, Rectifiers - Single - SBYV27-200-E3/73 123343-SBYV27-200-E3/73
Manufacturer: Vishay Win Source Part Number: 123343-SBYV27-200-E3 /73 Packaging: AMMO PACKAGE Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 200V Current - Average Rectified (Io): 2A Voltage - Forward (Vf) (Max) @ If: 1.07V @ 3A Reverse Recovery Time (trr): 15ns Current - Reverse Leakage @ Vr: 5μA @ 200V Capacitance @ Vr, F: 15pF @ 4V, 1MHz Operating Temperature - Junction: -55°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-204AC (DO-15) Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 123343-SBYV27-200-E3/73
Packaging: AMMO PACKAGE
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 200V
Current - Average Rectified (Io): 2A
Voltage - Forward (Vf) (Max) @ If: 1.07V @ 3A
Reverse Recovery Time (trr): 15ns
Current - Reverse Leakage @ Vr: 5μA @ 200V
Capacitance @ Vr, F: 15pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-204AC (DO-15)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Single Diodes - SBYV27-200-E3/73GITB-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 200V 2A Through Hole DO-204AC (DO-15)

Diode Standard 200V 2A Through Hole DO-204AC (DO-15)

Buy Now Datasheet
Single Diodes - SBYV27-200-E3/73GICT-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 200V 2A Through Hole DO-204AC (DO-15)

Diode Standard 200V 2A Through Hole DO-204AC (DO-15)

Buy Now Datasheet
2 A 200 V Diode and Rectifier - 280-SBYV27-200-E3/73 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2 A 200 V Diode and Rectifier
280-SBYV27-200-E3/73
2 A 200 V Diode and Rectifier 280-SBYV27-200-E3/73
DIODE 2 A, 200 V, SILICON, RECTIFIER DIODE, DO-204AC, ROHS COMPLIANT, PLASTIC, DO-15, 2 PIN, Rectifier Diode Product overview: SBYV27-200-E3/73 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2 A, 200 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 2 A, 200 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBYV27-200-E3/73 can be used for catalog matching and distributor lookup.

DIODE 2 A, 200 V, SILICON, RECTIFIER DIODE, DO-204AC, ROHS COMPLIANT, PLASTIC, DO-15, 2 PIN, Rectifier Diode Product overview: SBYV27-200-E3/73 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2 A, 200 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 2 A, 200 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBYV27-200-E3/73 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SBYV27-200-E3/73 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SBYV27-200-E3/73
Discrete Semiconductor Products - Diodes - Rectifiers SBYV27-200-E3/73
DIODE GEN PURP 200V 2A DO204AC

DIODE GEN PURP 200V 2A DO204AC

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Diodes Rectifiers Rectifiers
Product Number 123343-SBYV27-200-E3/73 SBYV27-200-E3/73GITB-ND 280-SBYV27-200-E3/73 SBYV27-200-E3/73
Product Name Diodes, Rectifiers - Single - SBYV27-200-E3/73 Single Diodes 2 A 200 V Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers
Diode Type Standard
VF 1.07 volts 1.07 volts
VR 200 volts
IR 0.0050 mA
trr 15 ns
Unlock Full Specs
to access all available technical data