Vishay Precision Group 2 A 200 V Diode and Rectifier SBYV27-200-E3/54

Description
DIODE 2 A, 200 V, SILICON, RECTIFIER DIODE, DO-204AC, ROHS COMPLIANT, PLASTIC, DO-15, 2 PIN, Rectifier Diode Product overview: SBYV27-200-E3/54 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2 A, 200 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 2 A, 200 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBYV27-200-E3/54 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE 2 A, 200 V, SILICON, RECTIFIER DIODE, DO-204AC, ROHS COMPLIANT, PLASTIC, DO-15, 2 PIN, Rectifier Diode Product overview: SBYV27-200-E3/54 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2 A, 200 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 2 A, 200 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBYV27-200-E3/54 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2 A 200 V Diode and Rectifier - 280-SBYV27-200-E3/54 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2 A 200 V Diode and Rectifier
280-SBYV27-200-E3/54
2 A 200 V Diode and Rectifier 280-SBYV27-200-E3/54
DIODE 2 A, 200 V, SILICON, RECTIFIER DIODE, DO-204AC, ROHS COMPLIANT, PLASTIC, DO-15, 2 PIN, Rectifier Diode Product overview: SBYV27-200-E3/54 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2 A, 200 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 2 A, 200 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBYV27-200-E3/54 can be used for catalog matching and distributor lookup.

DIODE 2 A, 200 V, SILICON, RECTIFIER DIODE, DO-204AC, ROHS COMPLIANT, PLASTIC, DO-15, 2 PIN, Rectifier Diode Product overview: SBYV27-200-E3/54 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2 A, 200 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 2 A, 200 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBYV27-200-E3/54 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - SBYV27-200-E3/54 - 933101-SBYV27-200-E3/54 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - SBYV27-200-E3/54
933101-SBYV27-200-E3/54
Diodes, Rectifiers - Single - SBYV27-200-E3/54 933101-SBYV27-200-E3/54
Manufacturer: Vishay Win Source Part Number: 933101-SBYV27-200-E3 /54 Features: Diode Standard 200 V 2A Through Hole DO-204AC (DO-15) Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: DO-204AC, DO-15, Axial Package: Reel - TR Mounting: Through Hole Family Name: SBYV27 Categories: Discrete Semiconductor Products Case / Package: DO-204AC (DO-15) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 24 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: 112-SBYV27-200-E3/54 TR, SBYV27-200-E3/54GITR -ND, SBYV27-200-E3/54GICT , SBYV27-200-E3/54-ND, 112-SBYV27-200-E3/54 DKR, SBYV27-200-E3/54GIDK R-ND, SBYV27-200-E3/54GICT -ND, SBYV27-200-E3/54GIDK RINACTIVE, SBYV27-200-E3/54GITR , SBYV27-200-E3/54GIDK RINACTIVE-ND, 112-SBYV27-200-E3/54 CT, 112-SBYV27-200-E3/54 DKRINACTIVE, 112-SBYV27-200-E3/54 , SBYV27-200-E3/54GIDK R

Manufacturer: Vishay
Win Source Part Number: 933101-SBYV27-200-E3/54
Features: Diode Standard 200 V 2A Through Hole DO-204AC (DO-15)
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: DO-204AC, DO-15, Axial
Package: Reel - TR
Mounting: Through Hole
Family Name: SBYV27
Categories: Discrete Semiconductor Products
Case / Package: DO-204AC (DO-15)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 24 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: 112-SBYV27-200-E3/54TR, SBYV27-200-E3/54GITR-ND, SBYV27-200-E3/54GICT, SBYV27-200-E3/54-ND, 112-SBYV27-200-E3/54DKR, SBYV27-200-E3/54GIDKR-ND, SBYV27-200-E3/54GICT-ND, SBYV27-200-E3/54GIDKRINACTIVE, SBYV27-200-E3/54GITR, SBYV27-200-E3/54GIDKRINACTIVE-ND, 112-SBYV27-200-E3/54CT, 112-SBYV27-200-E3/54DKRINACTIVE, 112-SBYV27-200-E3/54, SBYV27-200-E3/54GIDKR

Buy Now Datasheet
Single Diodes - 112-SBYV27-200-E3/54TR-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 200V 2A Through Hole DO-204AC (DO-15)

Diode Standard 200V 2A Through Hole DO-204AC (DO-15)

Buy Now Datasheet
Single Diodes - 112-SBYV27-200-E3/54CT-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 200V 2A Through Hole DO-204AC (DO-15)

Diode Standard 200V 2A Through Hole DO-204AC (DO-15)

Buy Now Datasheet
Diode, Soft Recovery, 2A, 200V; Repetitive Peak Reverse Voltage Vishay - 26M2922 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Soft Recovery, 2A, 200V; Repetitive Peak Reverse Voltage Vishay
26M2922
Diode, Soft Recovery, 2A, 200V; Repetitive Peak Reverse Voltage Vishay 26M2922
DIODE, SOFT RECOVERY, 2A, 200V; Repetitive Peak Reverse Voltage:200V; Average Forward Current:2A; Diode Configuration:Single ; Forward Voltage Max:1.07V; Reverse Recovery Time:15ns; Forward Surge Current:80A; Diode Case Style:DO-15 RoHS Compliant: Yes

DIODE, SOFT RECOVERY, 2A, 200V; Repetitive Peak Reverse Voltage:200V; Average Forward Current:2A; Diode Configuration:Single; Forward Voltage Max:1.07V; Reverse Recovery Time:15ns; Forward Surge Current:80A; Diode Case Style:DO-15 RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - SBYV27-200-E3/54 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SBYV27-200-E3/54
Discrete Semiconductor Products - Diodes - Rectifiers SBYV27-200-E3/54
DIODE GEN PURP 200V 2A DO204AC

DIODE GEN PURP 200V 2A DO204AC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diodes Diodes Diodes Rectifiers
Product Number 280-SBYV27-200-E3/54 933101-SBYV27-200-E3/54 112-SBYV27-200-E3/54TR-ND 26M2922 SBYV27-200-E3/54
Product Name 2 A 200 V Diode and Rectifier Diodes, Rectifiers - Single - SBYV27-200-E3/54 Single Diodes Diode, Soft Recovery, 2A, 200V; Repetitive Peak Reverse Voltage Vishay Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape and Reel DO-15
RoHS Compliant RoHS RoHS
IO 2 amps
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Diode Type Diode Standard 200 V 2A Through Hole DO-204AC (DO-15)
Unlock Full Specs
to access all available technical data

Similar Products

Schottky 40 V 10 A Diode and Rectifier - 280-10TQ040PBF - ERSAELECTRONICS PTE. LTD.
Specs
RoHS Compliant RoHS
View Details
2 suppliers
Rectifier Assembly - SPJ200F - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Package Slim Pack
Life Cycle Stage Maturity
IO 0.0300 to 0.0500 amps
View Details
Rectifier Diode - HR1N5554US - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 150 amps
IF 5000 mA
trr 2000 ns
View Details
Rectifier Diodes, Type LLD - Model: TP902C3R - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Package T-Pack(L)
IO 10 amps
VRRM 300 volts
View Details