Vishay Intertechnology, Inc. 100V 2A Diode and Rectifier SBYV27-100-E3/73

Description
DIODE GEN PURP 100V 2A DO204AC Product overview: SBYV27-100-E3/73 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBYV27-100-E3/73 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE GEN PURP 100V 2A DO204AC Product overview: SBYV27-100-E3/73 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBYV27-100-E3/73 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
100V 2A Diode and Rectifier - 280-SBYV27-100-E3/73 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100V 2A Diode and Rectifier
280-SBYV27-100-E3/73
100V 2A Diode and Rectifier 280-SBYV27-100-E3/73
DIODE GEN PURP 100V 2A DO204AC Product overview: SBYV27-100-E3/73 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBYV27-100-E3/73 can be used for catalog matching and distributor lookup.

DIODE GEN PURP 100V 2A DO204AC Product overview: SBYV27-100-E3/73 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBYV27-100-E3/73 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1281912-SBYV27-100-E3/73 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1281912-SBYV27-100-E3/73
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1281912-SBYV27-100-E3/73
Win Source Part Number: 1281912-SBYV27-100-E 3/73 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Box (TB) Standard Package: 2,000 Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 100 V Current - Average Rectified (Io): 2A Voltage - Forward (Vf) (Max) @ If: 1.07 V @ 3 A Reverse Recovery Time (trr): 15 ns Current - Reverse Leakage @ Vr: 5 µA @ 100 V Capacitance @ Vr, F: 15pF @ 4V, 1MHz Operating Temperature - Junction: -55°C ~ 150°C Mounting Type: Through Hole Package / Case: DO-204AC, DO-15, Axial Supplier Device Package: DO-204AC (DO-15) ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: SBYV27

Win Source Part Number: 1281912-SBYV27-100-E3/73
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Box (TB)
Standard Package: 2,000
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 100 V
Current - Average Rectified (Io): 2A
Voltage - Forward (Vf) (Max) @ If: 1.07 V @ 3 A
Reverse Recovery Time (trr): 15 ns
Current - Reverse Leakage @ Vr: 5 µA @ 100 V
Capacitance @ Vr, F: 15pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C ~ 150°C
Mounting Type: Through Hole
Package / Case: DO-204AC, DO-15, Axial
Supplier Device Package: DO-204AC (DO-15)
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: SBYV27

Buy Now Datasheet
Single Diodes - 112-SBYV27-100-E3/73CT-ND - DigiKey
Thief River Falls, MN, United States
DIODE GEN PURP 100V 2A DO204AC

DIODE GEN PURP 100V 2A DO204AC

Buy Now Datasheet
Single Diodes - SBYV27-100-E3/73-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SBYV27-100-E3/73-ND
Single Diodes SBYV27-100-E3/73-ND
Diode Standard 100V 2A Through Hole DO-204AC (DO-15)

Diode Standard 100V 2A Through Hole DO-204AC (DO-15)

Buy Now Datasheet
Sheung Wan, Hong Kong
Rectifiers 100 Volt 2.0A 15ns 50 Amp IFSM

Rectifiers 100 Volt 2.0A 15ns 50 Amp IFSM

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SBYV27-100-E3/73 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SBYV27-100-E3/73
Discrete Semiconductor Products - Diodes - Rectifiers SBYV27-100-E3/73
DIODE GEN PURP 100V 2A DO204AC

DIODE GEN PURP 100V 2A DO204AC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diodes Diodes Rectifiers Rectifiers
Product Number 280-SBYV27-100-E3/73 1281912-SBYV27-100-E3/73 112-SBYV27-100-E3/73CT-ND SBYV27-100-E3/73 SBYV27-100-E3/73
Product Name 100V 2A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers - Single Single Diodes Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape & Box (TB) DO-15; DO-15
RoHS Compliant RoHS
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Diode Type Standard
VF 1.07 volts 1.07 volts
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diode - 1N5553US - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 150 amps
IF 5000 mA
trr 2000 ns
View Details
Specs
Life Cycle Stage Removed
VF 1.4 volts
Tj -40 to 125 C (-40 to 257 F)
View Details
40 V, 200 mA Schottky barrier diode - 1PS76SB21-QX - Nexperia B.V.
Specs
Applications Switching
Package SOD-323; SOD323 SOD323
RoHS Compliant RoHS
View Details
3 suppliers
Bridge Rectifiers - 2KBB20R - 1123596-2KBB20R - Win Source Electronics
View Details
2 suppliers